A 6M 7MHZ08013 is a plastic roller chain sprocket made of acetal, designed for 8 mm pitch, 3 mm wide roller chain with an 8 mm bore. It has 13 teeth, a pitch diameter of 33.4 mm, an outside diameter of 36.5 mm, a face width of 2.8 mm, a hub length of 24 mm, and a hub diameter of 13 mm. The bore has a tolerance of +0.022/0 mm. The sprocket complies with DIN 8187 standards.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6M 7MHZ08013 |
| Product Name | 8mm pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket |
| Pitch | 8 |