Stock Drive Products & Sterling Instrument - SDP/SI 3/8" Pitch, Nylatron GS Roller Chain A 6M 7-37

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7-37 is a 3/8 pitch Nylatron GS roller chain designed for power transmission applications. It has a roller diameter of 0.200 inch, a pin diameter of 0.141 inch, a width of 0.075 inch, a height of 0.35 inch, and a length of 0.545 inch. The chain has a tensile strength at break of 136 lbf and an elongation at ultimate of 6%. It operates within a temperature range of -40°F to +250°F and supports a maximum speed of 4000 ft/min. The chain is priced per foot.

Datasheet Summary
Powered by GS/AI

A 6M 7-37 is a 3/8 pitch Nylatron GS roller chain designed for power transmission applications. It has a roller diameter of 0.200 inch, a pin diameter of 0.141 inch, a width of 0.075 inch, a height of 0.35 inch, and a length of 0.545 inch. The chain has a tensile strength at break of 136 lbf and an elongation at ultimate of 6%. It operates within a temperature range of -40°F to +250°F and supports a maximum speed of 4000 ft/min. The chain is priced per foot.

Suppliers

Company
Product
Description
Supplier Links
3/8
Hicksville, NY, United States
3/8" Pitch, Nylatron GS Roller Chain
A 6M 7-37
3/8" Pitch, Nylatron GS Roller Chain A 6M 7-37
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6M 7-37
Product Name 3/8" Pitch, Nylatron GS Roller Chain
Material Nylatron GS
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Offset pitch, Stainless Steel Chain Roller Chain Type Connecting Link - A 6Y 7-H25OSCLS - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
6.35mm Pitch Heavy Duty, Hardened Steel Roller Chain - A 6Q 7MH25 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Hardened Steel
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 1169 lbs (530 kg)
View Details
0.167
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Chain Pitch 0.1670 inch (4.24 mm)
View Details