Stock Drive Products & Sterling Instrument - SDP/SI 0.353" (Size 17) Pitch, brass ladder chain A 6B 8-17

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6B 8-17 is a brass ladder chain with a 0.353-inch pitch, designed for power transmission applications requiring corrosion resistance and moderate strength. It has a wire diameter of 0.054 inch, an inside width of 0.190 inch, and a yield strength of 30 lbf per link. The chain is priced per foot and is compatible with sprockets having 6 to 27 teeth, each fitted with either a #8-32 or #10-32 set screw depending on tooth count. It is manufactured from brass for non-magnetic and non-sparking environments.

Datasheet Summary
Powered by GS/AI

The A 6B 8-17 is a brass ladder chain with a 0.353-inch pitch, designed for power transmission applications requiring corrosion resistance and moderate strength. It has a wire diameter of 0.054 inch, an inside width of 0.190 inch, and a yield strength of 30 lbf per link. The chain is priced per foot and is compatible with sprockets having 6 to 27 teeth, each fitted with either a #8-32 or #10-32 set screw depending on tooth count. It is manufactured from brass for non-magnetic and non-sparking environments.

Suppliers

Company
Product
Description
Supplier Links
0.353
Hicksville, NY, United States
0.353" (Size 17) Pitch, brass ladder chain
A 6B 8-17
0.353" (Size 17) Pitch, brass ladder chain A 6B 8-17
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6B 8-17
Product Name 0.353" (Size 17) Pitch, brass ladder chain
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

7.26 Pitch, Stainless Steel, 300 Series Ladder Chain - A 6Y 8M18 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.2858 inch (7.26 mm)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM160 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
0.286
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; High-Tensile Steel, 400 Series
Chain Pitch 0.2860 inch (7.26 mm)
View Details