The A 6M 7-123208 is a subminiature chain sprocket made of acetal resin, designed for 0.1227 pitch roller chains with a 1/4-inch bore. It has 32 teeth, an outer diameter of 1.246 inches, a pitch diameter of 1.186 inches, and a hub diameter of 1.318 inches. The sprocket is nonmagnetic, self-lubricating, and nonconducting, with a spoke count of 6 and an E dimension of 0.375 inches for the 3/8-inch bore family. Tolerance for dimensions is +0.00/-0.01 at 75°F.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-123208 |
| Product Name | 0.1227 Pitch, 32 Teeth, 1/4" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |