Stock Drive Products & Sterling Instrument - SDP/SI 0.25 (#25) Pitch, 9 Teeth, 0.2505" Bore, Plastic roller chain sprocket A 6T 7-2509

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6T 7-2509 is a 9-tooth sprocket for #25, 0.250 inch pitch roller chains, made of molded fiberglass-reinforced nylon, with a 0.2505 inch bore, 0.850 inch outside diameter, 0.731 inch pitch diameter, 35/64 inch hub bore, 13/16 inch hub length, and 5/16 inch hub projection, featuring a set screw for shaft retention and ribs on both sides for stability.

Datasheet Summary
Powered by GS/AI

A 6T 7-2509 is a 9-tooth sprocket for #25, 0.250 inch pitch roller chains, made of molded fiberglass-reinforced nylon, with a 0.2505 inch bore, 0.850 inch outside diameter, 0.731 inch pitch diameter, 35/64 inch hub bore, 13/16 inch hub length, and 5/16 inch hub projection, featuring a set screw for shaft retention and ribs on both sides for stability.

Suppliers

Company
Product
Description
Supplier Links
0.25 (#25) Pitch, 9 Teeth, 0.2505
Hicksville, NY, United States
0.25 (#25) Pitch, 9 Teeth, 0.2505" Bore, Plastic roller chain sprocket
A 6T 7-2509
0.25 (#25) Pitch, 9 Teeth, 0.2505" Bore, Plastic roller chain sprocket A 6T 7-2509
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6T 7-2509
Product Name 0.25 (#25) Pitch, 9 Teeth, 0.2505" Bore, Plastic roller chain sprocket
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.375 (#35) Pitch, 10 Teeth, 0.375
Specs
Pitch 35 (3/8")
Material Nylatron GS
Number of Teeth 10
View Details
0.1475 Pitch, Nylatron GS Roller Chain, 4 ft - A 6M 7-MT-004 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
0.1475 Pitch, 17 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 17
View Details
0.25 (#25) Pitch, 12 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 12
View Details