Stock Drive Products & Sterling Instrument - SDP/SI 0.25 (#25) Pitch, 16 Teeth, 0.2505" Bore, Plastic roller chain sprocket A 6T 7-2516

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6T 7-2516 is a 16-tooth sprocket for #25 pitch roller chain, made of molded fiberglass-reinforced nylon, with a 0.2505 inch bore, 1.281 inch pitch diameter, 1.412 inch outer diameter, 27/64 inch hub length, 1 inch hub projection, and a #10-24 set screw. The sprocket has ribs on both sides and is designed for use with 1/4 pitch roller or ladder chains.

Datasheet Summary
Powered by GS/AI

A 6T 7-2516 is a 16-tooth sprocket for #25 pitch roller chain, made of molded fiberglass-reinforced nylon, with a 0.2505 inch bore, 1.281 inch pitch diameter, 1.412 inch outer diameter, 27/64 inch hub length, 1 inch hub projection, and a #10-24 set screw. The sprocket has ribs on both sides and is designed for use with 1/4 pitch roller or ladder chains.

Suppliers

Company
Product
Description
Supplier Links
0.25 (#25) Pitch, 16 Teeth, 0.2505
Hicksville, NY, United States
0.25 (#25) Pitch, 16 Teeth, 0.2505" Bore, Plastic roller chain sprocket
A 6T 7-2516
0.25 (#25) Pitch, 16 Teeth, 0.2505" Bore, Plastic roller chain sprocket A 6T 7-2516
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6T 7-2516
Product Name 0.25 (#25) Pitch, 16 Teeth, 0.2505" Bore, Plastic roller chain sprocket
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

12 Teeth, 0.5
Specs
Pitch 0.353 (SIZE 14)
Material Metal
Number of Teeth 12
View Details
0.1475 Pitch, 13 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 13
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 44
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 95
View Details