A 2Z 3-2RR08 is a left-hand right angle drive with a 1:1 gear ratio, a 1/4-inch input shaft diameter, and a 3/8-32 threaded output. It has a nominal backlash of 6°, a static torque capacity of 25 lb-in, a dynamic torque capacity of 20 lb-in, and an approximate weight of 3.5 oz. The housing is made of aluminum alloy, the gears are steel helical, the shafts are steel, and the bearings are Oilite. The panel thickness is 3/16 inch maximum, and the overall dimensions are 1-1/8 inch wide, 1-33/64 inch long, and 1-25/32 inch deep.
1 TO 1 Right Angle Drives with Shaft Extending from Top / Left
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | A 2Z 3-2RR08 |
| Product Name | Commercial 1:1 Ratio Right Angle Drives (inch) |
| Drive Type | Gear Drives / Differentials |