A 2Z 2-3SR12 is a dual drive gearbox with three identical shaft ends, designed for applications requiring input from any shaft at a 1:1 ratio. The housing is made of aluminum alloy, gears are alloy steel helical, shafts are steel, and bearings are steel ball. It has a nominal backlash of 3°, a static torque capacity of 15 lb. in., and a dynamic torque capacity of 75 lb. in., with an ultimate torque of 150 lb. in. The unit weighs 1.3 lb and measures 4-1/16 inches in length, 1-1/2 inches in height, and 3-5/16 inches in width. All shafts have a diameter of 3/8 inch and a length of 1.335 inches.
1 TO 1 Right Angle Drives with Shaft Extending from Top / Bottom / Left
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | A 2Z 2-3SR12 |
| Product Name | Commercial 1:1 Ratio Right Angle Drives (inch) |
| Drive Type | Gear Drives / Differentials |