A 2Z11-221P is a miniature right angle helical gear drive with a 2:1 ratio and one output shaft, designed for panel mounting. The housing is made of fiberglass reinforced nylon, with hardened steel helical gears, steel shafts, and nonmetallic bearings. It has a continuous rating of 1800 rpm and 1/8 hp. The unit measures 1.88 inches in maximum length and 1.25 inches in width, with a #8 screw mounting pattern and 3/8-32 threaded mounting holes. The design is not intended for use as a speed increaser.
2:1 Minature Right Angle Helical Gear Reducer With, 1 Output Shaft.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | A 2Z11-221P |
| Product Name | Miniature Right Angle Helical Gear Drives (inch) |
| Drive Type | Gear Drives / Differentials |