Deschner Corporation Kinechek Slimline 1/2" Slow Speed 1004-31-1/2

Description
The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.
Description
The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Slimline 1/2
Santa Ana, CA, USA
Kinechek Slimline 1/2" Slow Speed
1004-31-1/2
Kinechek Slimline 1/2" Slow Speed 1004-31-1/2
The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.

The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 1004-31-1/2
Product Name Kinechek Slimline 1/2" Slow Speed
Body Material Steel
Features Adjustable
Dimensions Length: 6.33", Weight: 11.5oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Double Acting Rate Controls - ADA 745 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 9.3 lbs
Mechanism Hydraulic
View Details
Izmac Speed Control Adjustable Absorber - ISAA24-13B - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 0.5118 inch (13 mm)
Minimum Force 22.48 lbs (10.2 kg)
View Details
Speed Regulator -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Features Adjustable
Mechanism Air
View Details
Kinechek Super-K 4
Specs
Body Material Steel
Features Adjustable
Dimensions Length: 14.03", Weight: 23.2oz
View Details