Enidine Inc. Nonadjustable Double Acting Rate Controls DA 75 x 6

Description
The DA Series Rate Controls by Enidine Inc. are ideally suited for high-energy, heavy load applications requiring rate control in tension, compression or both directions. These non-adjustable, custom-orificed units are designed to specific input conditions, and allow for single and multiple orifice configurations. Upon compression of the rate control, the compression check ball seats. As the piston head moves, oil is forced through the orifice hole(s) located in the shock tube, producing the required damping force. After the oil has passed through the orifice hole(s), a portion of the oil passes through the extension check valve and fills the rod end of the shock tube. The remainder of the oil volume displaced by the piston rod compresses the foam accumulator. Upon extension of the rate control, the extension check ball seats. As the piston head moves, oil is forced through the orifice hole(s) located in the shock tube producing the required damping force. The compression check ball is unseated by the flow of oil that fills the blind end of the shock tube. Enidine Inc.'s DA Series models can be custom orificed to provide increasing resisting force over the stroke through the use of multiple orifices in the shock tube. This can be beneficial when controlling the velocity of a lid as it closes, since the torque from the weight of the lid changes as it closes.
Request a Quote Datasheet
Description
The DA Series Rate Controls by Enidine Inc. are ideally suited for high-energy, heavy load applications requiring rate control in tension, compression or both directions. These non-adjustable, custom-orificed units are designed to specific input conditions, and allow for single and multiple orifice configurations. Upon compression of the rate control, the compression check ball seats. As the piston head moves, oil is forced through the orifice hole(s) located in the shock tube, producing the required damping force. After the oil has passed through the orifice hole(s), a portion of the oil passes through the extension check valve and fills the rod end of the shock tube. The remainder of the oil volume displaced by the piston rod compresses the foam accumulator. Upon extension of the rate control, the extension check ball seats. As the piston head moves, oil is forced through the orifice hole(s) located in the shock tube producing the required damping force. The compression check ball is unseated by the flow of oil that fills the blind end of the shock tube. Enidine Inc.'s DA Series models can be custom orificed to provide increasing resisting force over the stroke through the use of multiple orifices in the shock tube. This can be beneficial when controlling the velocity of a lid as it closes, since the torque from the weight of the lid changes as it closes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonadjustable Double Acting Rate Controls - DA 75 x 6 - Enidine Inc.
Orchard Park, NY, United States
Nonadjustable Double Acting Rate Controls
DA 75 x 6
Nonadjustable Double Acting Rate Controls DA 75 x 6
The DA Series Rate Controls by Enidine Inc. are ideally suited for high-energy, heavy load applications requiring rate control in tension, compression or both directions. These non-adjustable, custom-orificed units are designed to specific input conditions, and allow for single and multiple orifice configurations. Upon compression of the rate control, the compression check ball seats. As the piston head moves, oil is forced through the orifice hole(s) located in the shock tube, producing the required damping force. After the oil has passed through the orifice hole(s), a portion of the oil passes through the extension check valve and fills the rod end of the shock tube. The remainder of the oil volume displaced by the piston rod compresses the foam accumulator. Upon extension of the rate control, the extension check ball seats. As the piston head moves, oil is forced through the orifice hole(s) located in the shock tube producing the required damping force. The compression check ball is unseated by the flow of oil that fills the blind end of the shock tube. Enidine Inc.'s DA Series models can be custom orificed to provide increasing resisting force over the stroke through the use of multiple orifices in the shock tube. This can be beneficial when controlling the velocity of a lid as it closes, since the torque from the weight of the lid changes as it closes.

The DA Series Rate Controls by Enidine Inc. are ideally suited for high-energy, heavy load applications requiring rate control in tension, compression or both directions. These non-adjustable, custom-orificed units are designed to specific input conditions, and allow for single and multiple orifice configurations.
Upon compression of the rate control, the compression check ball seats. As the piston head moves, oil is forced through the orifice hole(s) located in the shock tube, producing the required damping force. After the oil has passed through the orifice hole(s), a portion of the oil passes through the extension check valve and fills the rod end of the shock tube. The remainder of the oil volume displaced by the piston rod compresses the foam accumulator.
Upon extension of the rate control, the extension check ball seats. As the piston head moves, oil is forced through the orifice hole(s) located in the shock tube producing the required damping force. The compression check ball is unseated by the flow of oil that fills the blind end of the shock tube.
Enidine Inc.'s DA Series models can be custom orificed to provide increasing resisting force over the stroke through the use of multiple orifices in the shock tube. This can be beneficial when controlling the velocity of a lid as it closes, since the torque from the weight of the lid changes as it closes.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Speed Controls
Product Number DA 75 x 6
Product Name Nonadjustable Double Acting Rate Controls
Dimensions Weight = 33.0 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing (optional feature)
Stroke 6 inch (152 mm)
Maximum Force 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Double Acting Rate Controls - ADA 745 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 9.3 lbs
Mechanism Hydraulic
View Details
Adjustable Double Acting Rate Controls - ADA 510M - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 0.372 Kgs
Mechanism Hydraulic
View Details
Adjustable Double Acting Rate Controls - ADA 765 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 12.1 lbs
Mechanism Hydraulic
View Details
Nonadjustable Double Acting Rate Controls - DA 75 x 2 - Enidine Inc.
Specs
Dimensions Weight = 25.0 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing (optional feature)
View Details