Deschner Corporation Kinechek Super-K 4" Standard 5002-31-4

Description
SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.
Description
SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Super-K 4
Santa Ana, CA, USA
Kinechek Super-K 4" Standard
5002-31-4
Kinechek Super-K 4" Standard 5002-31-4
SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.

SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 5002-31-4
Product Name Kinechek Super-K 4" Standard
Body Material Steel
Features Adjustable
Dimensions Length: 14.03", Weight: 23.2oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Nonadjustable Double Acting Rate Controls - DA 75 x 6 - Enidine Inc.
Specs
Dimensions Weight = 33.0 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing (optional feature)
View Details
Speed Regulator -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Features Adjustable
Mechanism Air
View Details
Izmac Rate Control Adjustable Double Dial - IRAD30-100 - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 3.94 inch (100 mm)
Minimum Force 584 lbs (265 kg)
View Details