DEPRAG, Inc. Speed Regulator

Description
A speed regulator is suitable for all applications where a constant speed at changing loads is needed. Universal usability because of free parameter-setting Large speed-range up to 80,000 rpm High-resolution and accurate control Universal usability because of free parameter-setting Universal usability because of free parameter-setting The Speed regulator can be adjusted to fit different applications. With some applications - the speed adjustability is the main focus. Other applications however - require a high rate of speed accuracy. The DEPRAG speed regulators allow a free parameter-setting that can accommodate both cases and they are therefore universally usable. Application Example: Agitator - ADV ANCED LINE Air-Motor Model No. 67-028R Required r egulator characteristics: a definite need for a constant speed and a short reaction time when load changes. Solution: Speed Regulator with a consistency of ± 5 rotations/min - reaction time of maximum 2 seconds when load changes. Large Speed-Range – up to 80,000 rpm The full range of the DEPRAG air motors is cover ed with this speed regulator. So - even a motor with a very low speed can be regulated. The speed can be measured and controlled - starting at a whole revolution down to a 1/32 nd of a revolution. High-Resolution and Accurate Control An air-motor with a low speed range can be regulated with utmost processing reliability. The speed ranging from a full-revolution to a 1/32 nd of a revolution can be acquired and adjusted to the nominal speed. Even air-motors with high speeds can be acurately actuated and controlled by the proportional-valve. The output signal for the control of the valve amounts to 0 - 10 V; the resolution of the control voltage is therefore 2.5 mV.
Datasheet
Description
A speed regulator is suitable for all applications where a constant speed at changing loads is needed. Universal usability because of free parameter-setting Large speed-range up to 80,000 rpm High-resolution and accurate control Universal usability because of free parameter-setting Universal usability because of free parameter-setting The Speed regulator can be adjusted to fit different applications. With some applications - the speed adjustability is the main focus. Other applications however - require a high rate of speed accuracy. The DEPRAG speed regulators allow a free parameter-setting that can accommodate both cases and they are therefore universally usable. Application Example: Agitator - ADV ANCED LINE Air-Motor Model No. 67-028R Required r egulator characteristics: a definite need for a constant speed and a short reaction time when load changes. Solution: Speed Regulator with a consistency of ± 5 rotations/min - reaction time of maximum 2 seconds when load changes. Large Speed-Range – up to 80,000 rpm The full range of the DEPRAG air motors is cover ed with this speed regulator. So - even a motor with a very low speed can be regulated. The speed can be measured and controlled - starting at a whole revolution down to a 1/32 nd of a revolution. High-Resolution and Accurate Control An air-motor with a low speed range can be regulated with utmost processing reliability. The speed ranging from a full-revolution to a 1/32 nd of a revolution can be acquired and adjusted to the nominal speed. Even air-motors with high speeds can be acurately actuated and controlled by the proportional-valve. The output signal for the control of the valve amounts to 0 - 10 V; the resolution of the control voltage is therefore 2.5 mV.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speed Regulator -  - DEPRAG, Inc.
Lewisville, TX, USA
Speed Regulator
Speed Regulator
A speed regulator is suitable for all applications where a constant speed at changing loads is needed. Universal usability because of free parameter-setting Large speed-range up to 80,000 rpm High-resolution and accurate control Universal usability because of free parameter-setting Universal usability because of free parameter-setting The Speed regulator can be adjusted to fit different applications. With some applications - the speed adjustability is the main focus. Other applications however - require a high rate of speed accuracy. The DEPRAG speed regulators allow a free parameter-setting that can accommodate both cases and they are therefore universally usable. Application Example: Agitator - ADV ANCED LINE Air-Motor Model No. 67-028R Required r egulator characteristics: a definite need for a constant speed and a short reaction time when load changes. Solution: Speed Regulator with a consistency of ± 5 rotations/min - reaction time of maximum 2 seconds when load changes. Large Speed-Range – up to 80,000 rpm The full range of the DEPRAG air motors is cover ed with this speed regulator. So - even a motor with a very low speed can be regulated. The speed can be measured and controlled - starting at a whole revolution down to a 1/32 nd of a revolution. High-Resolution and Accurate Control An air-motor with a low speed range can be regulated with utmost processing reliability. The speed ranging from a full-revolution to a 1/32 nd of a revolution can be acquired and adjusted to the nominal speed. Even air-motors with high speeds can be acurately actuated and controlled by the proportional-valve. The output signal for the control of the valve amounts to 0 - 10 V; the resolution of the control voltage is therefore 2.5 mV.

A speed regulator is suitable for all applications where a constant speed at changing loads is needed.

  • Universal usability because of free parameter-setting
  • Large speed-range up to 80,000 rpm
  • High-resolution and accurate control

Universal usability because of free parameter-setting

Universal usability because of free parameter-setting The Speed regulator can be adjusted to fit different applications. With some applications - the speed adjustability is the main focus. Other applications however - require a high rate of speed accuracy. The DEPRAG speed regulators allow a free parameter-setting that can accommodate both cases and they are therefore universally usable.

Application Example: Agitator - ADV ANCED LINE Air-Motor Model No. 67-028R Required r egulator characteristics: a definite need for a constant speed and a short reaction time when load changes.

Solution: Speed Regulator with a consistency of ± 5 rotations/min - reaction time of maximum 2 seconds when load changes.

Large Speed-Range – up to 80,000 rpm

The full range of the DEPRAG air motors is cover ed with this speed regulator. So - even a motor with a very low speed can be regulated. The speed can be measured and controlled - starting at a whole revolution down to a 1/32 nd of a revolution.

High-Resolution and Accurate Control

An air-motor with a low speed range can be regulated with utmost processing reliability. The speed ranging from a full-revolution to a 1/32 nd of a revolution can be acquired and adjusted to the nominal speed. Even air-motors with high speeds can be acurately actuated and controlled by the proportional-valve. The output signal for the control of the valve amounts to 0 - 10 V; the resolution of the control voltage is therefore 2.5 mV.

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Speed Controls
Product Name Speed Regulator
Features Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Tow Bar Double Acting Rate Control - TB 100 x 6 - Enidine Inc.
Specs
Dimensions Weight = 32.0 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing (optional feature)
View Details
Izmac Speed Control Adjustable Absorber - ISAA24-25B - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 0.9843 inch (25 mm)
Minimum Force 22.48 lbs (10.2 kg)
View Details
Kinechek Super-K 6
Specs
Body Material Steel
Features Adjustable
Dimensions Length: 19.27", Weight: 31.5oz
View Details