Deltrol Controls/Division of Deltrol Corp. 2-way, Direct Acting Solenoid Valve DSVP10

Description
The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110, 120, 220, 240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: 11 Watts continuous | 30 Watts intermittent Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% | Intermittent = 9s on, 13 s off (min) Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 35º C (95º F) Mechanical Specifications Media: Water up to 77º C Operating Pressure: 0-18 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: Available in any 90º increment Inlet / Outlet connection: For ø0.625 ID tubing Valve Body Material: PA66 Nylon Diaphragm Material: FKM - Viton®, VMQ - Silicone Weight: 14 oz (397 gms) Agency Approvals: UR, cUR Viton® is a registered trademark of DuPont.
Datasheet
Description
The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110, 120, 220, 240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: 11 Watts continuous | 30 Watts intermittent Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% | Intermittent = 9s on, 13 s off (min) Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 35º C (95º F) Mechanical Specifications Media: Water up to 77º C Operating Pressure: 0-18 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: Available in any 90º increment Inlet / Outlet connection: For ø0.625 ID tubing Valve Body Material: PA66 Nylon Diaphragm Material: FKM - Viton®, VMQ - Silicone Weight: 14 oz (397 gms) Agency Approvals: UR, cUR Viton® is a registered trademark of DuPont.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-way, Direct Acting Solenoid Valve - DSVP10 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
2-way, Direct Acting Solenoid Valve
DSVP10
2-way, Direct Acting Solenoid Valve DSVP10
The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110, 120, 220, 240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: 11 Watts continuous | 30 Watts intermittent Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% | Intermittent = 9s on, 13 s off (min) Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 35º C (95º F) Mechanical Specifications Media: Water up to 77º C Operating Pressure: 0-18 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: Available in any 90º increment Inlet / Outlet connection: For ø0.625 ID tubing Valve Body Material: PA66 Nylon Diaphragm Material: FKM - Viton®, VMQ - Silicone Weight: 14 oz (397 gms) Agency Approvals: UR, cUR Viton® is a registered trademark of DuPont.

The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve is designed for non-potable water applications.

Electrical Specifications

Coil Voltages: 24, 110, 120, 220, 240 VAC | 12, 24, 36 VDC (Other voltages available upon request)
Coil Power: 11 Watts continuous | 30 Watts intermittent
Coil Terminals: 0.25" QC spade terminals
Duty Cycle: Continuous = 100% | Intermittent = 9s on, 13 s off (min)
Coil Treatment: Polyester encapsulated
Insulation Class: Class F 155º C (311º F)
Ambient Temperature: 35º C (95º F)

Mechanical Specifications

Media: Water up to 77º C
Operating Pressure: 0-18 inches water column (higher upon request)
Operating Position: Any position between horizontal and facing up
Mounting Bracket: Available in any 90º increment
Inlet / Outlet connection: For Ø0.625 ID tubing
Valve Body Material: PA66 Nylon
Diaphragm Material: FKM - Viton®, VMQ - Silicone
Weight: 14 oz (397 gms)

Agency Approvals: UR, cUR

Viton® is a registered trademark of DuPont.

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Dispensing Valve Systems
Product Number DSVP10
Product Name 2-way, Direct Acting Solenoid Valve
Valve Dispensing Technology Diaphragm
Dispense Rate 6.4 L/min (6.5 in³/sec)
Material Temperature Range 210 F (98.89 C)
Dispensing Application Fill ("potting")
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 775 -  - Dymax
Specs
Valve Dispensing Technology Needle or Spool
Material Temperature Range 400 F (204 C)
View Details
Diaphragm Dispensing Valve, 752V Series -  - Nordson EFD
Specs
Valve Dispensing Technology Diaphragm
Dispensing Application Bead
Application AdhesiveSilicone; FluxSolder
View Details
2-way, Direct Acting Solenoid Valve - DSVP12N - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Valve Dispensing Technology Diaphragm
Dispense Rate 5.33 L/min (5.42 in³/sec)
Material Temperature Range 210 F (98.89 C)
View Details