Guangzhou Ascend Precision Machinery Co., Ltd. Floor-stand LN2 lyophilized beads dispensing system FSH-DS228-F

Description
DS228-F-Pro freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot reagents into liquid nitrogen for freeze-drying Continuous production of beads. Liquid nitrogen will instantly turn the reagents into lyophilized beads. After pre-programmed programs, DS228 can continuously and automatically produce thousands of freeze-dried beads, and then the operator removes the freeze-dried beads from the collection device and transfers them to the freeze dryer. Features and technical advantages: • High precision (as low as within 1%), high repeatability and reliability. • Fast speed and high production efficiency. • Automatic production operation. The system can be programmed for automatic operation. • The volume (volume) of the medicine beads can be adjusted by a micro pump. • Single-channel, dual-channel, or multi-channel options are available. • Unique design to facilitate the collection of freeze-dried beads. • Stainless steel workstation, suitable for pharmaceutical and biotechnology clean environment applications. • It can be equipped with a constant temperature bath for constant temperature storage of reagents • Can be equipped with a light-proof cabinet for the production of reagents to avoid light • Equipped with liquid nitrogen pump for mass production
Description
DS228-F-Pro freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot reagents into liquid nitrogen for freeze-drying Continuous production of beads. Liquid nitrogen will instantly turn the reagents into lyophilized beads. After pre-programmed programs, DS228 can continuously and automatically produce thousands of freeze-dried beads, and then the operator removes the freeze-dried beads from the collection device and transfers them to the freeze dryer. Features and technical advantages: • High precision (as low as within 1%), high repeatability and reliability. • Fast speed and high production efficiency. • Automatic production operation. The system can be programmed for automatic operation. • The volume (volume) of the medicine beads can be adjusted by a micro pump. • Single-channel, dual-channel, or multi-channel options are available. • Unique design to facilitate the collection of freeze-dried beads. • Stainless steel workstation, suitable for pharmaceutical and biotechnology clean environment applications. • It can be equipped with a constant temperature bath for constant temperature storage of reagents • Can be equipped with a light-proof cabinet for the production of reagents to avoid light • Equipped with liquid nitrogen pump for mass production

Suppliers

Company
Product
Description
Supplier Links
Floor-stand LN2 lyophilized beads dispensing system - FSH-DS228-F - Guangzhou Ascend Precision Machinery Co., Ltd.
Panyu District, Guangzhou City, China
Floor-stand LN2 lyophilized beads dispensing system
FSH-DS228-F
Floor-stand LN2 lyophilized beads dispensing system FSH-DS228-F
DS228-F-Pro freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot reagents into liquid nitrogen for freeze-drying Continuous production of beads. Liquid nitrogen will instantly turn the reagents into lyophilized beads. After pre-programmed programs, DS228 can continuously and automatically produce thousands of freeze-dried beads, and then the operator removes the freeze-dried beads from the collection device and transfers them to the freeze dryer. Features and technical advantages: • High precision (as low as within 1%), high repeatability and reliability. • Fast speed and high production efficiency. • Automatic production operation. The system can be programmed for automatic operation. • The volume (volume) of the medicine beads can be adjusted by a micro pump. • Single-channel, dual-channel, or multi-channel options are available. • Unique design to facilitate the collection of freeze-dried beads. • Stainless steel workstation, suitable for pharmaceutical and biotechnology clean environment applications. • It can be equipped with a constant temperature bath for constant temperature storage of reagents • Can be equipped with a light-proof cabinet for the production of reagents to avoid light • Equipped with liquid nitrogen pump for mass production

DS228-F-Pro freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot reagents into liquid nitrogen for freeze-drying Continuous production of beads. Liquid nitrogen will instantly turn the reagents into lyophilized beads. After pre-programmed programs, DS228 can continuously and automatically produce thousands of freeze-dried beads, and then the operator removes the freeze-dried beads from the collection device and transfers them to the freeze dryer.

Features and technical advantages:

• High precision (as low as within 1%), high repeatability and reliability.

• Fast speed and high production efficiency.

• Automatic production operation. The system can be programmed for automatic operation.

• The volume (volume) of the medicine beads can be adjusted by a micro pump.

• Single-channel, dual-channel, or multi-channel options are available.

• Unique design to facilitate the collection of freeze-dried beads.

• Stainless steel workstation, suitable for pharmaceutical and biotechnology clean environment applications.

• It can be equipped with a constant temperature bath for constant temperature storage of reagents

• Can be equipped with a light-proof cabinet for the production of reagents to avoid light

• Equipped with liquid nitrogen pump for mass production

Supplier's Site

Technical Specifications

  Guangzhou Ascend Precision Machinery Co., Ltd.
Product Category Fluid Dispensing Equipment
Product Number FSH-DS228-F
Product Name Floor-stand LN2 lyophilized beads dispensing system
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details