Deltrol Controls/Division of Deltrol Corp. 2-way, Direct Acting Solenoid Valve DSVP12N

Description
The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC 12 Watts cont, 16 Watts int | DC 10 Watts cont, 12 Watts Int Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% | Intermittent = 4 mins on / 5 mins off Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º C (77º F) max Mechanical Specifications Media: Water up to 99º C with Polysulfone body | 77º C with Nylon body Operating Pressure: 0-24 inches of water column (up to 3 psi upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PSU Polysulfone | PA66 Nylon, PPE Noryl® Diaphragm Material: VMQ - Silicone Weight: 7.5 oz (213 gms) Agency Approvals: UR, cUR, NSF, ENEC (does not apply to all models) Patents: US Patent 6,684,901 Noryl® is a registered trademark of SABIC
Datasheet
Description
The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC 12 Watts cont, 16 Watts int | DC 10 Watts cont, 12 Watts Int Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% | Intermittent = 4 mins on / 5 mins off Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º C (77º F) max Mechanical Specifications Media: Water up to 99º C with Polysulfone body | 77º C with Nylon body Operating Pressure: 0-24 inches of water column (up to 3 psi upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PSU Polysulfone | PA66 Nylon, PPE Noryl® Diaphragm Material: VMQ - Silicone Weight: 7.5 oz (213 gms) Agency Approvals: UR, cUR, NSF, ENEC (does not apply to all models) Patents: US Patent 6,684,901 Noryl® is a registered trademark of SABIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-way, Direct Acting Solenoid Valve - DSVP12N - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
2-way, Direct Acting Solenoid Valve
DSVP12N
2-way, Direct Acting Solenoid Valve DSVP12N
The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC 12 Watts cont, 16 Watts int | DC 10 Watts cont, 12 Watts Int Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% | Intermittent = 4 mins on / 5 mins off Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 25º C (77º F) max Mechanical Specifications Media: Water up to 99º C with Polysulfone body | 77º C with Nylon body Operating Pressure: 0-24 inches of water column (up to 3 psi upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PSU Polysulfone | PA66 Nylon, PPE Noryl® Diaphragm Material: VMQ - Silicone Weight: 7.5 oz (213 gms) Agency Approvals: UR, cUR, NSF, ENEC (does not apply to all models) Patents: US Patent 6,684,901 Noryl® is a registered trademark of SABIC

The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications.

Electrical Specifications

Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request)
Coil Power: AC 12 Watts cont, 16 Watts int | DC 10 Watts cont, 12 Watts Int
Coil Terminals: 0.25" QC spade terminals
Duty Cycle: Continuous = 100% | Intermittent = 4 mins on / 5 mins off
Coil Treatment: Polyester encapsulated
Insulation Class: Class F 155º C (311º F)
Ambient Temperature: 25º C (77º F) max

Mechanical Specifications

Media: Water up to 99º C with Polysulfone body | 77º C with Nylon body
Operating Pressure: 0-24 inches of water column (up to 3 psi upon request)
Operating Position: Any position between horizontal and facing up
Mounting Bracket: See data sheet for available options
Inlet / Outlet connection: See data sheet for available options
Valve Body Material: PSU Polysulfone | PA66 Nylon, PPE Noryl®
Diaphragm Material: VMQ - Silicone
Weight: 7.5 oz (213 gms)

Agency Approvals: UR, cUR, NSF, ENEC (does not apply to all models)

Patents: US Patent 6,684,901

Noryl® is a registered trademark of SABIC

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Dispensing Valve Systems
Product Number DSVP12N
Product Name 2-way, Direct Acting Solenoid Valve
Valve Dispensing Technology Diaphragm
Dispense Rate 5.33 L/min (5.42 in³/sec)
Material Temperature Range 210 F (98.89 C)
Dispensing Application Fill ("potting")
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 300 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
View Details
High Flow Dispensing Diaphragm Valve, 752HF Series -  - Nordson EFD
Specs
Valve Dispensing Technology Diaphragm
Dispensing Application Bead
Application AdhesiveSilicone; CoatingPaint
View Details
Floor-stand LN2 lyophilized beads dispensing system - FSH-DS228-F - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Metering Accuracy 1 %
Dispensing Application Bead
Application CleanRoomLab; MedPharmaceutical; Biotechnology
View Details
Liquid Valve (VL) -  - Precision Engine Controls Corp.
Precision Engine Controls Corp.
View Details