Deltrol Controls/Division of Deltrol Corp. 2-way, Direct Acting Solenoid Valve DSVP11

Description
The DSVP11 is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This version of the DSVP11 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC valves 12 Watts | DC valves 11 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 35º C (95º F) max Mechanical Specifications Media: 77º C with Nylon body Operating Pressure: 0-12 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PA66 Nylon Diaphragm Material: FKM - Viton® | VMQ - Silicone Weight: 8 oz (227 gms) Agency Approvals: UR, cUR, CE (does not apply to all models) Viton® is a registered trademark of DuPont
Description
The DSVP11 is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This version of the DSVP11 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC valves 12 Watts | DC valves 11 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 35º C (95º F) max Mechanical Specifications Media: 77º C with Nylon body Operating Pressure: 0-12 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PA66 Nylon Diaphragm Material: FKM - Viton® | VMQ - Silicone Weight: 8 oz (227 gms) Agency Approvals: UR, cUR, CE (does not apply to all models) Viton® is a registered trademark of DuPont
Datasheet
Datasheet Summary
Powered by GS/AI

The DSVP11 is a 2-way, direct acting solenoid valve designed for dispensing low pressure water or similar media from a tank. It operates with various coil voltages including 24, 110/120, and 220/240 VAC, as well as 12, 24, and 36 VDC, with a continuous duty cycle rated at 100%. The valve features a polyester encapsulated coil with a Class F insulation rating, suitable for ambient temperatures up to 35¬? C. This valve can handle media temperatures up to 99¬? C with a polysulfone body and 77¬? C with a nylon body. It operates at a pressure range of 0-12 inches water column, with options for higher pressures available upon request. The valve body is made from PA66 nylon, and the diaphragm can be constructed from either FKM (Viton¬Æ) or VMQ (Silicone). Weighing 8.0 oz, the DSVP11 is suitable for various mounting positions and includes multiple inlet/outlet connection options. It is certified by UR, cUR, and CE, although these approvals may not apply to all configurations. This valve is not intended for potable water applications.

Datasheet Summary
Powered by GS/AI

The DSVP11 is a 2-way, direct acting solenoid valve designed for dispensing low pressure water or similar media from a tank. It operates with various coil voltages including 24, 110/120, and 220/240 VAC, as well as 12, 24, and 36 VDC, with a continuous duty cycle rated at 100%. The valve features a polyester encapsulated coil with a Class F insulation rating, suitable for ambient temperatures up to 35¬? C. This valve can handle media temperatures up to 99¬? C with a polysulfone body and 77¬? C with a nylon body. It operates at a pressure range of 0-12 inches water column, with options for higher pressures available upon request. The valve body is made from PA66 nylon, and the diaphragm can be constructed from either FKM (Viton¬Æ) or VMQ (Silicone). Weighing 8.0 oz, the DSVP11 is suitable for various mounting positions and includes multiple inlet/outlet connection options. It is certified by UR, cUR, and CE, although these approvals may not apply to all configurations. This valve is not intended for potable water applications.

Suppliers

Company
Product
Description
Supplier Links
2-way, Direct Acting Solenoid Valve - DSVP11 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
2-way, Direct Acting Solenoid Valve
DSVP11
2-way, Direct Acting Solenoid Valve DSVP11
The DSVP11 is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This version of the DSVP11 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC valves 12 Watts | DC valves 11 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 35º C (95º F) max Mechanical Specifications Media: 77º C with Nylon body Operating Pressure: 0-12 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PA66 Nylon Diaphragm Material: FKM - Viton® | VMQ - Silicone Weight: 8 oz (227 gms) Agency Approvals: UR, cUR, CE (does not apply to all models) Viton® is a registered trademark of DuPont

The DSVP11 is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This version of the DSVP11 valve is designed for non-potable water applications.

Electrical Specifications

Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request)
Coil Power: AC valves 12 Watts | DC valves 11 Watts
Coil Terminals: 0.25" QC spade terminals
Duty Cycle: Continuous = 100%
Coil Treatment: Polyester encapsulated
Insulation Class: Class F 155º C (311º F)
Ambient Temperature: 35º C (95º F) max

Mechanical Specifications

Media: 77º C with Nylon body
Operating Pressure: 0-12 inches water column (higher upon request)
Operating Position: Any position between horizontal and facing up
Mounting Bracket: See data sheet for available options
Inlet / Outlet connection: See data sheet for available options
Valve Body Material: PA66 Nylon
Diaphragm Material: FKM - Viton® | VMQ - Silicone
Weight: 8 oz (227 gms)

Agency Approvals: UR, cUR, CE (does not apply to all models)

Viton® is a registered trademark of DuPont

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Dispensing Valve Systems
Product Number DSVP11
Product Name 2-way, Direct Acting Solenoid Valve
Valve Dispensing Technology Diaphragm
Dispense Rate 2.67 L/min (2.71 in³/sec)
Material Temperature Range 210 F (98.89 C)
Dispensing Application Fill ("potting")
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 200 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
Application variety of applications including dot, bead, and potting applications
View Details
Spray Valve, Round Pattern, Tamperproof, Buna-N Seals - A2748-2 - Oil-Rite Corp.
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Round
Application Lubricants
View Details
Dispense Valves - S-900 Series Valves - EXACT Dispensing Systems
Specs
Valve Dispensing Technology Positive Displacement
Dispense Rate ? to 75.76 L/min (? to 77 in³/sec)
Dispensed Width / Diameter 3.17 to 25.4 mm (0.1250 to 1 inch)
View Details
2-way, Direct Acting Solenoid Valve - DSVP12N - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Valve Dispensing Technology Diaphragm
Dispense Rate 5.33 L/min (5.42 in³/sec)
Material Temperature Range 210 F (98.89 C)
View Details