Define Instruments Flow Rate Totalizer TEX-TOTAL

Description
What it does: Accepts mA input from a flow meter and displays a total. Offers optional relay and analog output for set point alarming and control, plus serial communications. This rate meter and totalizer is ideal for flow rate monitoring of transmitters and sensors with mA output. It features dual totalizers with low flow cut-off and roll over, and input signal averaging to stabilise measurement. This instrument is front panel programmable, and is easy to scale to suit your desired time and measurement units. At a glance: Current (0/4-20mA) input Input signal averaging Selectable time units (sec/min/hr) and flow resolution (0.001-1L) Dual totalizers with low-flow cutoff and rollover functions Optional volumetric pulse on Total 2 with adjustable pulse width Simple, intuitive interface with scrolling text prompts Security PIN protected setup and setpoint access
Datasheet
Description
What it does: Accepts mA input from a flow meter and displays a total. Offers optional relay and analog output for set point alarming and control, plus serial communications. This rate meter and totalizer is ideal for flow rate monitoring of transmitters and sensors with mA output. It features dual totalizers with low flow cut-off and roll over, and input signal averaging to stabilise measurement. This instrument is front panel programmable, and is easy to scale to suit your desired time and measurement units. At a glance: Current (0/4-20mA) input Input signal averaging Selectable time units (sec/min/hr) and flow resolution (0.001-1L) Dual totalizers with low-flow cutoff and rollover functions Optional volumetric pulse on Total 2 with adjustable pulse width Simple, intuitive interface with scrolling text prompts Security PIN protected setup and setpoint access
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Totalizer - TEX-TOTAL - Define Instruments
Dallas, TX, USA
Flow Rate Totalizer
TEX-TOTAL
Flow Rate Totalizer TEX-TOTAL
What it does: Accepts mA input from a flow meter and displays a total. Offers optional relay and analog output for set point alarming and control, plus serial communications. This rate meter and totalizer is ideal for flow rate monitoring of transmitters and sensors with mA output. It features dual totalizers with low flow cut-off and roll over, and input signal averaging to stabilise measurement. This instrument is front panel programmable, and is easy to scale to suit your desired time and measurement units. At a glance: Current (0/4-20mA) input Input signal averaging Selectable time units (sec/min/hr) and flow resolution (0.001-1L) Dual totalizers with low-flow cutoff and rollover functions Optional volumetric pulse on Total 2 with adjustable pulse width Simple, intuitive interface with scrolling text prompts Security PIN protected setup and setpoint access

What it does:
Accepts mA input from a flow meter and displays a total. Offers optional relay and analog output for set point alarming and control, plus serial communications.

This rate meter and totalizer is ideal for flow rate monitoring of transmitters and sensors with mA output. It features dual totalizers with low flow cut-off and roll over, and input signal averaging to stabilise measurement. This instrument is front panel programmable, and is easy to scale to suit your desired time and measurement units.

At a glance:

  • Current (0/4-20mA) input
  • Input signal averaging
  • Selectable time units (sec/min/hr) and flow resolution (0.001-1L)
  • Dual totalizers with low-flow cutoff and rollover functions
  • Optional volumetric pulse on Total 2 with adjustable pulse width
  • Simple, intuitive interface with scrolling text prompts
  • Security PIN protected setup and setpoint access
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Flow Computers, Totalizers, and Indicators
Product Number TEX-TOTAL
Product Name Flow Rate Totalizer
Rates Displayed Volumetric; Totalizer
Mounting Configuration Panel
Features Programmable
Approvals CE
Display Types Digital Display (Readouts)
Unlock Full Specs
to access all available technical data

Similar Products

Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
RS Components, Ltd.
View Details
Xseries flow computing - XIO - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration DINRail
Approvals CSA, UL
View Details
Flow Batching Totalizer - PRO-FLO200 - Define Instruments
Specs
Rates Displayed Totalizer
Mounting Configuration Panel
Features Programmable
View Details