Deca Vibrator High Frequency Electric Vibrator U1 Series

Description
With more than 30 years of experience in the vibrator equipment industry, Deca Industries provides high performance, cost effective solutions to material flow problems. Deca’s line of high quality High Frequency Vibrators are compact and lightweight, and can be mounted where material settling or levelling problems occur. DECA IS QUALITY From design through manufacturing, Deca High Frequency vibrators produce more force for the size, weight and cost than any other type of vibrator available. These vibrators also offer durability and ruggedness. Deca High Frequency Vibrators effectively operate in extreme environments. ADD QUALITY TO YOUR PRODUCT When used on a concrete form, mold or table, quality shows. High Frequency Vibrators force air out and material down, resulting in a stronger, smoother and more dense product. High Frequency Vibrators used on vibrating tables can save time and money, add more product to bulk containers. Deca’s line of High Frequency Vibrators can be easily installed and more quickly integrated into automated systems.
Description
With more than 30 years of experience in the vibrator equipment industry, Deca Industries provides high performance, cost effective solutions to material flow problems. Deca’s line of high quality High Frequency Vibrators are compact and lightweight, and can be mounted where material settling or levelling problems occur. DECA IS QUALITY From design through manufacturing, Deca High Frequency vibrators produce more force for the size, weight and cost than any other type of vibrator available. These vibrators also offer durability and ruggedness. Deca High Frequency Vibrators effectively operate in extreme environments. ADD QUALITY TO YOUR PRODUCT When used on a concrete form, mold or table, quality shows. High Frequency Vibrators force air out and material down, resulting in a stronger, smoother and more dense product. High Frequency Vibrators used on vibrating tables can save time and money, add more product to bulk containers. Deca’s line of High Frequency Vibrators can be easily installed and more quickly integrated into automated systems.

Suppliers

Company
Product
Description
Supplier Links
Bridgeview, IL, USA
High Frequency Electric Vibrator
U1 Series
High Frequency Electric Vibrator U1 Series
With more than 30 years of experience in the vibrator equipment industry, Deca Industries provides high performance, cost effective solutions to material flow problems. Deca’s line of high quality High Frequency Vibrators are compact and lightweight, and can be mounted where material settling or levelling problems occur. DECA IS QUALITY From design through manufacturing, Deca High Frequency vibrators produce more force for the size, weight and cost than any other type of vibrator available. These vibrators also offer durability and ruggedness. Deca High Frequency Vibrators effectively operate in extreme environments. ADD QUALITY TO YOUR PRODUCT When used on a concrete form, mold or table, quality shows. High Frequency Vibrators force air out and material down, resulting in a stronger, smoother and more dense product. High Frequency Vibrators used on vibrating tables can save time and money, add more product to bulk containers. Deca’s line of High Frequency Vibrators can be easily installed and more quickly integrated into automated systems.

With more than 30 years of experience in the vibrator equipment industry, Deca Industries provides high performance, cost effective solutions to material flow problems. Deca’s line of high quality High Frequency Vibrators are compact and lightweight, and can be mounted where material settling or levelling problems occur.

DECA IS QUALITY
From design through manufacturing, Deca High Frequency vibrators produce more force for the size, weight and cost than any other type of vibrator available.

These vibrators also offer durability and ruggedness. Deca High Frequency Vibrators effectively operate in extreme environments.

ADD QUALITY TO YOUR PRODUCT
When used on a concrete form, mold or table, quality shows. High Frequency Vibrators force air out and material down, resulting in a stronger, smoother and more dense product. High Frequency Vibrators used on vibrating tables can save time and money, add more product to bulk containers. Deca’s line of High Frequency Vibrators can be easily installed and more quickly integrated into automated systems.

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number U1 Series
Product Name High Frequency Electric Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Vibratory Shaker Drives - Shaker - Renold Plc.
Specs
Power Other; Shaft Drive
Type Rotary
Features Variable Speed
View Details
Industrial Turbine Vibrator - Model CVT-S-10 - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Turbine Vibrator
Speed 20900 rpm
View Details