Badger Meter High Cycle

Description
Wyco offers a complete selection of high-cycle products. High-cycle vibrator heads are available in 1600 pound rotor sizes at 10,800 vibrations per minute. The unit is adjustable with the use of Select-Cycle converters. Wyco high-cycle vibrators include a 25-foot power cable, hose lengths from 6 to 30 feet long and a sealed switch design for deep pours. They are available in 2 inch round head and 2-3/8 inch square head sizes. Wyco high-cycle vibrators are designed to properly consolidate difficult, performance-based concrete mixes. Best solution for performance-based mix designs. The unit emphasizes a consistent speed output, allowing users to have uniform speeds throughout the form, regardless of any load change. Produces uniform results by maintaining constant speed under variable loads. Minimizes equipment needed on site with its compatibility with 230 Volt AC, 3-phase, high-cycle generators and select-cycle converters. Ensures proper consolidation by creating a powerful force. Finishes the job faster because of its large surface area.
Description
Wyco offers a complete selection of high-cycle products. High-cycle vibrator heads are available in 1600 pound rotor sizes at 10,800 vibrations per minute. The unit is adjustable with the use of Select-Cycle converters. Wyco high-cycle vibrators include a 25-foot power cable, hose lengths from 6 to 30 feet long and a sealed switch design for deep pours. They are available in 2 inch round head and 2-3/8 inch square head sizes. Wyco high-cycle vibrators are designed to properly consolidate difficult, performance-based concrete mixes. Best solution for performance-based mix designs. The unit emphasizes a consistent speed output, allowing users to have uniform speeds throughout the form, regardless of any load change. Produces uniform results by maintaining constant speed under variable loads. Minimizes equipment needed on site with its compatibility with 230 Volt AC, 3-phase, high-cycle generators and select-cycle converters. Ensures proper consolidation by creating a powerful force. Finishes the job faster because of its large surface area.

Suppliers

Company
Product
Description
Supplier Links
High Cycle -  - Badger Meter
Milwaukee, WI, United States
High Cycle
High Cycle
Wyco offers a complete selection of high-cycle products. High-cycle vibrator heads are available in 1600 pound rotor sizes at 10,800 vibrations per minute. The unit is adjustable with the use of Select-Cycle converters. Wyco high-cycle vibrators include a 25-foot power cable, hose lengths from 6 to 30 feet long and a sealed switch design for deep pours. They are available in 2 inch round head and 2-3/8 inch square head sizes. Wyco high-cycle vibrators are designed to properly consolidate difficult, performance-based concrete mixes. Best solution for performance-based mix designs. The unit emphasizes a consistent speed output, allowing users to have uniform speeds throughout the form, regardless of any load change. Produces uniform results by maintaining constant speed under variable loads. Minimizes equipment needed on site with its compatibility with 230 Volt AC, 3-phase, high-cycle generators and select-cycle converters. Ensures proper consolidation by creating a powerful force. Finishes the job faster because of its large surface area.

Wyco offers a complete selection of high-cycle products. High-cycle vibrator heads are available in 1600 pound rotor sizes at 10,800 vibrations per minute. The unit is adjustable with the use of Select-Cycle converters. Wyco high-cycle vibrators include a 25-foot power cable, hose lengths from 6 to 30 feet long and a sealed switch design for deep pours. They are available in 2 inch round head and 2-3/8 inch square head sizes. Wyco high-cycle vibrators are designed to properly consolidate difficult, performance-based concrete mixes.

Best solution for performance-based mix designs.


The unit emphasizes a consistent speed output, allowing users to have uniform speeds throughout the form, regardless of any load change.

  • Produces uniform results by maintaining constant speed under variable loads.
  • Minimizes equipment needed on site with its compatibility with 230 Volt AC, 3-phase, high-cycle generators and select-cycle converters.
  • Ensures proper consolidation by creating a powerful force.
  • Finishes the job faster because of its large surface area.
Supplier's Site

Technical Specifications

  Badger Meter
Product Category Industrial Vibrators
Product Name High Cycle
Power Other
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Portable Concrete Backpack Vibrators -  - Wacker Neuson SE
Specs
Power Other; Air-cooled Single Cylinder 4-Cycle Motor
Type Rotary
Speed 11600 to 14000 rpm
View Details
Square Head EZ Vibe -  - Badger Meter
Specs
Power Other
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details