Deca Vibrator Hydraulic Rotary Vibrator H Series

Description
Deca Rotary Hydraulic & Pneumatic Vibrators provide maximum power with precise frequency control and low operating costs. An extremely low decibel rating makes these units an excellent choice for the precast concrete industry and rail car unloading. However, these units are ideal for a great variety of industries, and they can be used with self contained portable systems, connected to truck systems, or powered by in plant hydraulic units. Extremely quiet, long life and the extra vibrator power needed for your toughest material moving or consolidating jobs. Features • Wide Range of Force Outputs from 500lbs to 35,000lbs • Variable Speed - High Frequency & Low Frequency • Three Different Mounting Arrangements: Foot, Cradle and Clamp-on • Permanent or Portable Mounting
Description
Deca Rotary Hydraulic & Pneumatic Vibrators provide maximum power with precise frequency control and low operating costs. An extremely low decibel rating makes these units an excellent choice for the precast concrete industry and rail car unloading. However, these units are ideal for a great variety of industries, and they can be used with self contained portable systems, connected to truck systems, or powered by in plant hydraulic units. Extremely quiet, long life and the extra vibrator power needed for your toughest material moving or consolidating jobs. Features • Wide Range of Force Outputs from 500lbs to 35,000lbs • Variable Speed - High Frequency & Low Frequency • Three Different Mounting Arrangements: Foot, Cradle and Clamp-on • Permanent or Portable Mounting

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Rotary Vibrator - H Series - Deca Vibrator
Bridgeview, IL, USA
Hydraulic Rotary Vibrator
H Series
Hydraulic Rotary Vibrator H Series
Deca Rotary Hydraulic & Pneumatic Vibrators provide maximum power with precise frequency control and low operating costs. An extremely low decibel rating makes these units an excellent choice for the precast concrete industry and rail car unloading. However, these units are ideal for a great variety of industries, and they can be used with self contained portable systems, connected to truck systems, or powered by in plant hydraulic units. Extremely quiet, long life and the extra vibrator power needed for your toughest material moving or consolidating jobs. Features • Wide Range of Force Outputs from 500lbs to 35,000lbs • Variable Speed - High Frequency & Low Frequency • Three Different Mounting Arrangements: Foot, Cradle and Clamp-on • Permanent or Portable Mounting

Deca Rotary Hydraulic & Pneumatic Vibrators provide maximum power with precise frequency control and low operating costs. An extremely low decibel rating makes these units an excellent choice for the precast concrete industry and rail car unloading.

However, these units are ideal for a great variety of industries, and they can be used with self contained portable systems, connected to truck systems, or powered by in plant hydraulic units. Extremely quiet, long life and the extra vibrator power needed for your toughest material moving or consolidating jobs.

Features

• Wide Range of Force Outputs from 500lbs to 35,000lbs
• Variable Speed - High Frequency & Low Frequency
• Three Different Mounting Arrangements: Foot, Cradle and Clamp-on
• Permanent or Portable Mounting

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number H Series
Product Name Hydraulic Rotary Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Vibration Motor - LA4-458AB - Nidec Copal (USA) Corporation
Nidec Copal (USA) Corporation
Specs
Power Electric
Type Rotary
Speed 10300 rpm
View Details
High Frequency Internal Vibrators -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary; Squirrel Cage
Speed 12000 rpm
View Details