Deca Vibrator Pneumatic Linear Vibrator DOV Series

Description
Deca's Pneumatic Linear Vibrators with External Piston are particularly suitable for conveying, compacting and dislodging of bulk solids due to precise linear vibrations. They reach optimum results for emptying bins or as drives for vibrating conveyors or feeders. Features & Benefits Standard temperature application: from -10° C (14° F) to 150° C (300° F) Standard application of DOV-15P: from 0° C (32° F) to 100° C (210° F) Explosion-proof and maintenance-free Adjustable frequency and amplitude Wide oscillations Excellent start/stop characteristics Starts in any position Minimum sound emission Low air consumption
Description
Deca's Pneumatic Linear Vibrators with External Piston are particularly suitable for conveying, compacting and dislodging of bulk solids due to precise linear vibrations. They reach optimum results for emptying bins or as drives for vibrating conveyors or feeders. Features & Benefits Standard temperature application: from -10° C (14° F) to 150° C (300° F) Standard application of DOV-15P: from 0° C (32° F) to 100° C (210° F) Explosion-proof and maintenance-free Adjustable frequency and amplitude Wide oscillations Excellent start/stop characteristics Starts in any position Minimum sound emission Low air consumption

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Linear Vibrator - DOV Series - Deca Vibrator
Bridgeview, IL, USA
Pneumatic Linear Vibrator
DOV Series
Pneumatic Linear Vibrator DOV Series
Deca's Pneumatic Linear Vibrators with External Piston are particularly suitable for conveying, compacting and dislodging of bulk solids due to precise linear vibrations. They reach optimum results for emptying bins or as drives for vibrating conveyors or feeders. Features & Benefits Standard temperature application: from -10° C (14° F) to 150° C (300° F) Standard application of DOV-15P: from 0° C (32° F) to 100° C (210° F) Explosion-proof and maintenance-free Adjustable frequency and amplitude Wide oscillations Excellent start/stop characteristics Starts in any position Minimum sound emission Low air consumption

Deca's Pneumatic Linear Vibrators with External Piston are particularly suitable for conveying, compacting and dislodging of bulk solids due to precise linear vibrations. They reach optimum results for emptying bins or as drives for vibrating conveyors or feeders.

Features & Benefits

  • Standard temperature application: from -10° C (14° F) to 150° C (300° F)
  • Standard application of DOV-15P: from 0° C (32° F) to 100° C (210° F)
  • Explosion-proof and maintenance-free
  • Adjustable frequency and amplitude
  • Wide oscillations
  • Excellent start/stop characteristics
  • Starts in any position
  • Minimum sound emission
  • Low air consumption
Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number DOV Series
Product Name Pneumatic Linear Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
VMS Pneumatic Air Piston Series - Model VMS 1300 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 3 inch (76.2 mm)
View Details
Portable Concrete Backpack Vibrators -  - Wacker Neuson SE
Specs
Power Other; Air-cooled Single Cylinder 4-Cycle Motor
Type Rotary
Speed 11600 to 14000 rpm
View Details