Deca Vibrator Pneumatic Linear Vibrator DOV-AL Series

Description
DOV-AL Series Pneumatic Linear Vibrators with External Piston are similar to the Standard DOV design but have anodised aluminum housings which can be operated on greatly reduced lubrication and in some cases can be lubrication free. Linear vibrating force is delivered by a noiseless air cushioned piston. Frequency and amplitude can be regulated independently. Using additional masses the vibrator is able to work at low frequencies and to generate large amplitudes. DOV-AL linear oscillating vibrators combine the advantages of low frequency rotary vibrators (large amplitudes) with those of magnetic vibrators (adjustable amplitudes). Additionally, they have the advantage of being able to select the most suitable frequency to obtain optimum results. Application These compact robust range of linear vibrators, available in 4 popular sizes, are suitable for use in a wide number of applications, to assist in the flow and control of many materials. The following being some of the more common: Feeders: Natural Frequency Feeders. Particularly good for feeding light materials where large amplitudes are required. Tables: For packing industry, foundries for core making, up to loads of 1000 Kgs/2200 Lbs. Screens: Very effective on small screens for materials of low specific gravity, granular materials and powder. Hoppers: Certain applications where larger materials bridge. Not suitable for sticky or ratholing materials. Accessories Silencers and suitable air inlet fittings are supplied with these vibrators. Please allow us to quote you for other fittings and control equipment. General Maintenance The DOV-AL model vibrators have a long life with no undue piston or cylinder wear when minimal lubrication is used. The air line filter and lubricator, if used, must be inspected and cleaned at regular intervals. Dirt or contaminated oil will slow down or stop the vibrator.
Description
DOV-AL Series Pneumatic Linear Vibrators with External Piston are similar to the Standard DOV design but have anodised aluminum housings which can be operated on greatly reduced lubrication and in some cases can be lubrication free. Linear vibrating force is delivered by a noiseless air cushioned piston. Frequency and amplitude can be regulated independently. Using additional masses the vibrator is able to work at low frequencies and to generate large amplitudes. DOV-AL linear oscillating vibrators combine the advantages of low frequency rotary vibrators (large amplitudes) with those of magnetic vibrators (adjustable amplitudes). Additionally, they have the advantage of being able to select the most suitable frequency to obtain optimum results. Application These compact robust range of linear vibrators, available in 4 popular sizes, are suitable for use in a wide number of applications, to assist in the flow and control of many materials. The following being some of the more common: Feeders: Natural Frequency Feeders. Particularly good for feeding light materials where large amplitudes are required. Tables: For packing industry, foundries for core making, up to loads of 1000 Kgs/2200 Lbs. Screens: Very effective on small screens for materials of low specific gravity, granular materials and powder. Hoppers: Certain applications where larger materials bridge. Not suitable for sticky or ratholing materials. Accessories Silencers and suitable air inlet fittings are supplied with these vibrators. Please allow us to quote you for other fittings and control equipment. General Maintenance The DOV-AL model vibrators have a long life with no undue piston or cylinder wear when minimal lubrication is used. The air line filter and lubricator, if used, must be inspected and cleaned at regular intervals. Dirt or contaminated oil will slow down or stop the vibrator.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Linear Vibrator - DOV-AL Series - Deca Vibrator
Bridgeview, IL, USA
Pneumatic Linear Vibrator
DOV-AL Series
Pneumatic Linear Vibrator DOV-AL Series
DOV-AL Series Pneumatic Linear Vibrators with External Piston are similar to the Standard DOV design but have anodised aluminum housings which can be operated on greatly reduced lubrication and in some cases can be lubrication free. Linear vibrating force is delivered by a noiseless air cushioned piston. Frequency and amplitude can be regulated independently. Using additional masses the vibrator is able to work at low frequencies and to generate large amplitudes. DOV-AL linear oscillating vibrators combine the advantages of low frequency rotary vibrators (large amplitudes) with those of magnetic vibrators (adjustable amplitudes). Additionally, they have the advantage of being able to select the most suitable frequency to obtain optimum results. Application These compact robust range of linear vibrators, available in 4 popular sizes, are suitable for use in a wide number of applications, to assist in the flow and control of many materials. The following being some of the more common: Feeders: Natural Frequency Feeders. Particularly good for feeding light materials where large amplitudes are required. Tables: For packing industry, foundries for core making, up to loads of 1000 Kgs/2200 Lbs. Screens: Very effective on small screens for materials of low specific gravity, granular materials and powder. Hoppers: Certain applications where larger materials bridge. Not suitable for sticky or ratholing materials. Accessories Silencers and suitable air inlet fittings are supplied with these vibrators. Please allow us to quote you for other fittings and control equipment. General Maintenance The DOV-AL model vibrators have a long life with no undue piston or cylinder wear when minimal lubrication is used. The air line filter and lubricator, if used, must be inspected and cleaned at regular intervals. Dirt or contaminated oil will slow down or stop the vibrator.

DOV-AL Series Pneumatic Linear Vibrators with External Piston are similar to the Standard DOV design but have anodised aluminum housings which can be operated on greatly reduced lubrication and in some cases can be lubrication free. Linear vibrating force is delivered by a noiseless air cushioned piston. Frequency and amplitude can be regulated independently. Using additional masses the vibrator is able to work at low frequencies and to generate large amplitudes. DOV-AL linear oscillating vibrators combine the advantages of low frequency rotary vibrators (large amplitudes) with those of magnetic vibrators (adjustable amplitudes). Additionally, they have the advantage of being able to select the most suitable frequency to obtain optimum results.

Application
These compact robust range of linear vibrators, available in 4 popular sizes, are suitable for use in a wide number of applications, to assist in the flow and control of many materials. The following being some of the more common:

  • Feeders: Natural Frequency Feeders. Particularly good for feeding light materials where large amplitudes are required.
  • Tables: For packing industry, foundries for core making, up to loads of 1000 Kgs/2200 Lbs.
  • Screens: Very effective on small screens for materials of low specific gravity, granular materials and powder.
  • Hoppers: Certain applications where larger materials bridge. Not suitable for sticky or ratholing materials.

Accessories
Silencers and suitable air inlet fittings are supplied with these vibrators. Please allow us to quote you for other fittings and control equipment.

General Maintenance
The DOV-AL model vibrators have a long life with no undue piston or cylinder wear when minimal lubrication is used. The air line filter and lubricator, if used, must be inspected and cleaned at regular intervals. Dirt or contaminated oil will slow down or stop the vibrator.

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number DOV-AL Series
Product Name Pneumatic Linear Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details
Drum Vibrator - Model VBD 150 - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Ball Vibrator
Speed 5200 rpm
View Details