Badger Meter Square Head EZ Vibe

Description
The EZ Vibe is a compact, portable hand-held vibrator equipped with a four stroke gas engine. EZ Vibe has no air hoses or electric cords to get tangled in the rebar or tie down. Applications include: footings, culverts, bridge decks, tilt-up walls, residential flatwork, and/or any other "hard-to-reach", remote concrete construction site jobs. It is also ideal as an emergency standby vibrator in case of power failure on the job site. Gas powered compact portable vibration units. The EZ-Vibe portable handheld vibrator is ideal for applications where maximum portability, light weight and balance are needed. The 4-cycle engine has the power to consolidate your mix while avoiding the noise and hassle of a 2-cycle. Minimizes operator fatigue with a lightweight design that allows easy handheld operation. Serves as an emergency back-up option for your job site. Operates longer before refueling due to its 1.6 Hp engine design with .65 liter fuel capacity. Ensures the best results using a controlled and adjustable vibration speed.
Description
The EZ Vibe is a compact, portable hand-held vibrator equipped with a four stroke gas engine. EZ Vibe has no air hoses or electric cords to get tangled in the rebar or tie down. Applications include: footings, culverts, bridge decks, tilt-up walls, residential flatwork, and/or any other "hard-to-reach", remote concrete construction site jobs. It is also ideal as an emergency standby vibrator in case of power failure on the job site. Gas powered compact portable vibration units. The EZ-Vibe portable handheld vibrator is ideal for applications where maximum portability, light weight and balance are needed. The 4-cycle engine has the power to consolidate your mix while avoiding the noise and hassle of a 2-cycle. Minimizes operator fatigue with a lightweight design that allows easy handheld operation. Serves as an emergency back-up option for your job site. Operates longer before refueling due to its 1.6 Hp engine design with .65 liter fuel capacity. Ensures the best results using a controlled and adjustable vibration speed.

Suppliers

Company
Product
Description
Supplier Links
Square Head EZ Vibe -  - Badger Meter
Milwaukee, WI, United States
Square Head EZ Vibe
Square Head EZ Vibe
The EZ Vibe is a compact, portable hand-held vibrator equipped with a four stroke gas engine. EZ Vibe has no air hoses or electric cords to get tangled in the rebar or tie down. Applications include: footings, culverts, bridge decks, tilt-up walls, residential flatwork, and/or any other "hard-to-reach", remote concrete construction site jobs. It is also ideal as an emergency standby vibrator in case of power failure on the job site. Gas powered compact portable vibration units. The EZ-Vibe portable handheld vibrator is ideal for applications where maximum portability, light weight and balance are needed. The 4-cycle engine has the power to consolidate your mix while avoiding the noise and hassle of a 2-cycle. Minimizes operator fatigue with a lightweight design that allows easy handheld operation. Serves as an emergency back-up option for your job site. Operates longer before refueling due to its 1.6 Hp engine design with .65 liter fuel capacity. Ensures the best results using a controlled and adjustable vibration speed.

The EZ Vibe is a compact, portable hand-held vibrator equipped with a four stroke gas engine. EZ Vibe has no air hoses or electric cords to get tangled in the rebar or tie down. Applications include: footings, culverts, bridge decks, tilt-up walls, residential flatwork, and/or any other "hard-to-reach", remote concrete construction site jobs. It is also ideal as an emergency standby vibrator in case of power failure on the job site.

Gas powered compact portable vibration units.


The EZ-Vibe portable handheld vibrator is ideal for applications where maximum portability, light weight and balance are needed. The 4-cycle engine has the power to consolidate your mix while avoiding the noise and hassle of a 2-cycle.

  • Minimizes operator fatigue with a lightweight design that allows easy handheld operation.
  • Serves as an emergency back-up option for your job site.
  • Operates longer before refueling due to its 1.6 Hp engine design with .65 liter fuel capacity.
  • Ensures the best results using a controlled and adjustable vibration speed.
Supplier's Site

Technical Specifications

  Badger Meter
Product Category Industrial Vibrators
Product Name Square Head EZ Vibe
Power Other
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Ajax Vibratory Shakers -  - Renold Canada
Specs
Power 0.3300 to 5 HP
Type Rotary
Features Variable Speed
View Details