Deca Vibrator Rotary Electric Vibrator D Series

Description
Deca Rotary Electric Vibrator Features: • Class H Windings • Severe Duty TEFC • 3 Phase & 1 Phase - 50/60Hz • Dual Voltage Motor • Standard & Foreign Voltages Available • Stator Impregnated with Extra Heavy Varnish System • High Temperature Copper Magnet Wire • Oversized Conduit Box • High Strength Alloy Frame • O-Ring Sealed • Roller Bearings w/ Bearing Caps to Retain Grease • Ductile Iron Bearing Housings • Continuous/Intermitt ent Duty • Horsepower from 1/100HP to 13HP • Fixed and Variable Speed • High Speed 9000RPM Available • Three Phase Models Suitable for Inverter Duty • 3600, 1800, 1200, 900RPM • Adjustable Force Outputs 0lbs to 44,000lbs • Explosion Proof: • Class 1 - Group C & D • Class 2 - Group E, F & G
Description
Deca Rotary Electric Vibrator Features: • Class H Windings • Severe Duty TEFC • 3 Phase & 1 Phase - 50/60Hz • Dual Voltage Motor • Standard & Foreign Voltages Available • Stator Impregnated with Extra Heavy Varnish System • High Temperature Copper Magnet Wire • Oversized Conduit Box • High Strength Alloy Frame • O-Ring Sealed • Roller Bearings w/ Bearing Caps to Retain Grease • Ductile Iron Bearing Housings • Continuous/Intermitt ent Duty • Horsepower from 1/100HP to 13HP • Fixed and Variable Speed • High Speed 9000RPM Available • Three Phase Models Suitable for Inverter Duty • 3600, 1800, 1200, 900RPM • Adjustable Force Outputs 0lbs to 44,000lbs • Explosion Proof: • Class 1 - Group C & D • Class 2 - Group E, F & G

Suppliers

Company
Product
Description
Supplier Links
Rotary Electric Vibrator - D Series - Deca Vibrator
Bridgeview, IL, USA
Rotary Electric Vibrator
D Series
Rotary Electric Vibrator D Series
Deca Rotary Electric Vibrator Features: • Class H Windings • Severe Duty TEFC • 3 Phase & 1 Phase - 50/60Hz • Dual Voltage Motor • Standard & Foreign Voltages Available • Stator Impregnated with Extra Heavy Varnish System • High Temperature Copper Magnet Wire • Oversized Conduit Box • High Strength Alloy Frame • O-Ring Sealed • Roller Bearings w/ Bearing Caps to Retain Grease • Ductile Iron Bearing Housings • Continuous/Intermitt ent Duty • Horsepower from 1/100HP to 13HP • Fixed and Variable Speed • High Speed 9000RPM Available • Three Phase Models Suitable for Inverter Duty • 3600, 1800, 1200, 900RPM • Adjustable Force Outputs 0lbs to 44,000lbs • Explosion Proof: • Class 1 - Group C & D • Class 2 - Group E, F & G

Deca Rotary Electric Vibrator Features:

• Class H Windings
• Severe Duty TEFC
• 3 Phase & 1 Phase - 50/60Hz
• Dual Voltage Motor
• Standard & Foreign Voltages Available
• Stator Impregnated with Extra Heavy Varnish System
• High Temperature Copper Magnet Wire
• Oversized Conduit Box
• High Strength Alloy Frame
• O-Ring Sealed
• Roller Bearings w/ Bearing Caps to Retain Grease
• Ductile Iron Bearing Housings
• Continuous/Intermittent Duty
• Horsepower from 1/100HP to 13HP
• Fixed and Variable Speed
• High Speed 9000RPM Available
• Three Phase Models Suitable for Inverter Duty
• 3600, 1800, 1200, 900RPM
• Adjustable Force Outputs 0lbs to 44,000lbs
• Explosion Proof:
• Class 1 - Group C & D
• Class 2 - Group E, F & G

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number D Series
Product Name Rotary Electric Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Vibratory Shaker Drives - Shaker - Renold Plc.
Specs
Power Other; Shaft Drive
Type Rotary
Features Variable Speed
View Details
Industrial Turbine Vibrator - Model CVT-P-10M - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Turbine Vibrator
Speed 20900 rpm
View Details