Deca Vibrator Portable Vibrator DCM Series

Description
Description The DCM vacuum clamp comprises of one or more powerful suction cups operated by a special generator incorporated in a robust vibrator mounting plate. Each unit comes complete with 2 x 2 meters of hose and on/off valves that independently control the vacuum and vibrator. The mounting plate can be drilled to suit the various vibrators shown below. Application The DCM vacuum clamp has been designed as a means of rapidly attaching pneumatic vibrators to almost any fairly smooth surface. It has been developed as a discharge aid from metal, plastic or even cardboard containers or pipes where vibrators cannot be fixed by conventional means.
Description
Description The DCM vacuum clamp comprises of one or more powerful suction cups operated by a special generator incorporated in a robust vibrator mounting plate. Each unit comes complete with 2 x 2 meters of hose and on/off valves that independently control the vacuum and vibrator. The mounting plate can be drilled to suit the various vibrators shown below. Application The DCM vacuum clamp has been designed as a means of rapidly attaching pneumatic vibrators to almost any fairly smooth surface. It has been developed as a discharge aid from metal, plastic or even cardboard containers or pipes where vibrators cannot be fixed by conventional means.

Suppliers

Company
Product
Description
Supplier Links
Portable Vibrator - DCM Series - Deca Vibrator
Bridgeview, IL, USA
Portable Vibrator
DCM Series
Portable Vibrator DCM Series
Description The DCM vacuum clamp comprises of one or more powerful suction cups operated by a special generator incorporated in a robust vibrator mounting plate. Each unit comes complete with 2 x 2 meters of hose and on/off valves that independently control the vacuum and vibrator. The mounting plate can be drilled to suit the various vibrators shown below. Application The DCM vacuum clamp has been designed as a means of rapidly attaching pneumatic vibrators to almost any fairly smooth surface. It has been developed as a discharge aid from metal, plastic or even cardboard containers or pipes where vibrators cannot be fixed by conventional means.

Description
The DCM vacuum clamp comprises of one or more powerful suction cups operated by a special generator incorporated in a robust vibrator mounting plate. Each unit comes complete with 2 x 2 meters of hose and on/off valves that independently control the vacuum and vibrator. The mounting plate can be drilled to suit the various vibrators shown below.

Application
The DCM vacuum clamp has been designed as a means of rapidly attaching pneumatic vibrators to almost any fairly smooth surface. It has been developed as a discharge aid from metal, plastic or even cardboard containers or pipes where vibrators cannot be fixed by conventional means.

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number DCM Series
Product Name Portable Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details
Miniature Air Piston - Model VMAC-25 - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Speed 14000 rpm
View Details