Deca Vibrator Truck Vibrator DC Series

Description
Deca Truck Vibrators provides high performance, cost effective solutions to material flow problems. Deca’s line of high quality truck vibrators are compact and lightweight, and can be mounted where flow or sticking problems occur. Constructed of high performance materials, Deca Truck Vibrators are designed to produce more force for size, weight and cost than any other truck vibrator available. Offering durability and ruggedness, Deca Truck Vibrators effectively operate in extreme cold and heat as well as in dirt, dust and water. Dump wet, sticky, and frozen material from your trucks and trailers. Fast! Clean! And Safe! Push a button and your Deca Truck Vibrator shakes the load out. The result: Clean dump bodies allowing more material per haul and more loads per day; minimum dump angles to reduce the threat of tip over and give smoother spreads; reduced damage to hoists, tailgates, transmissions, brakes and clutches for fewer maintenance problems.
Description
Deca Truck Vibrators provides high performance, cost effective solutions to material flow problems. Deca’s line of high quality truck vibrators are compact and lightweight, and can be mounted where flow or sticking problems occur. Constructed of high performance materials, Deca Truck Vibrators are designed to produce more force for size, weight and cost than any other truck vibrator available. Offering durability and ruggedness, Deca Truck Vibrators effectively operate in extreme cold and heat as well as in dirt, dust and water. Dump wet, sticky, and frozen material from your trucks and trailers. Fast! Clean! And Safe! Push a button and your Deca Truck Vibrator shakes the load out. The result: Clean dump bodies allowing more material per haul and more loads per day; minimum dump angles to reduce the threat of tip over and give smoother spreads; reduced damage to hoists, tailgates, transmissions, brakes and clutches for fewer maintenance problems.

Suppliers

Company
Product
Description
Supplier Links
Truck Vibrator - DC Series - Deca Vibrator
Bridgeview, IL, USA
Truck Vibrator
DC Series
Truck Vibrator DC Series
Deca Truck Vibrators provides high performance, cost effective solutions to material flow problems. Deca’s line of high quality truck vibrators are compact and lightweight, and can be mounted where flow or sticking problems occur. Constructed of high performance materials, Deca Truck Vibrators are designed to produce more force for size, weight and cost than any other truck vibrator available. Offering durability and ruggedness, Deca Truck Vibrators effectively operate in extreme cold and heat as well as in dirt, dust and water. Dump wet, sticky, and frozen material from your trucks and trailers. Fast! Clean! And Safe! Push a button and your Deca Truck Vibrator shakes the load out. The result: Clean dump bodies allowing more material per haul and more loads per day; minimum dump angles to reduce the threat of tip over and give smoother spreads; reduced damage to hoists, tailgates, transmissions, brakes and clutches for fewer maintenance problems.

Deca Truck Vibrators provides high performance, cost effective solutions to material flow problems. Deca’s line of high quality truck vibrators are compact and lightweight, and can be mounted where flow or sticking problems occur.
Constructed of high performance materials, Deca Truck Vibrators are designed to produce more force for size, weight and cost than any other truck vibrator available. Offering durability and ruggedness, Deca Truck Vibrators effectively operate in extreme cold and heat as well as in dirt, dust and water.
Dump wet, sticky, and frozen material from your trucks and trailers. Fast! Clean! And Safe! Push a button and your Deca Truck Vibrator shakes the load out. The result: Clean dump bodies allowing more material per haul and more loads per day; minimum dump angles to reduce the threat of tip over and give smoother spreads; reduced damage to hoists, tailgates, transmissions, brakes and clutches for fewer maintenance problems.

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number DC Series
Product Name Truck Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details
Springless Single Impact Vibrator - Model SI 1400 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 4 inch (102 mm)
View Details