Cleveland Vibrator Company (The) Miniature Air Piston Model VMAC-25

Description
The Cleveland Vibrator Co. VM line of miniature pneumatic industrial vibrators feature small force outputs and high frequencies, ideal for use on small bins, hoppers, packaging/filling machines and parts tracks. DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life SAFE - optional exhaust muffler reduces noise levels while pneumatic power allows for operation in hazardous areas VERSATILE - dual diameter piston allow for mounting at any angle EASY - comes with mounting fasteners for quick set-up
Description
The Cleveland Vibrator Co. VM line of miniature pneumatic industrial vibrators feature small force outputs and high frequencies, ideal for use on small bins, hoppers, packaging/filling machines and parts tracks. DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life SAFE - optional exhaust muffler reduces noise levels while pneumatic power allows for operation in hazardous areas VERSATILE - dual diameter piston allow for mounting at any angle EASY - comes with mounting fasteners for quick set-up

Suppliers

Company
Product
Description
Supplier Links
Miniature Air Piston - Model VMAC-25 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Miniature Air Piston
Model VMAC-25
Miniature Air Piston Model VMAC-25
The Cleveland Vibrator Co. VM line of miniature pneumatic industrial vibrators feature small force outputs and high frequencies, ideal for use on small bins, hoppers, packaging/filling machines and parts tracks. DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life SAFE - optional exhaust muffler reduces noise levels while pneumatic power allows for operation in hazardous areas VERSATILE - dual diameter piston allow for mounting at any angle EASY - comes with mounting fasteners for quick set-up

The Cleveland Vibrator Co. VM line of miniature pneumatic industrial vibrators feature small force outputs and high frequencies, ideal for use on small bins, hoppers, packaging/filling machines and parts tracks.

DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life
SAFE - optional exhaust muffler reduces noise levels while pneumatic power allows for operation in hazardous areas
VERSATILE - dual diameter piston allow for mounting at any angle
EASY - comes with mounting fasteners for quick set-up

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model VMAC-25
Product Name Miniature Air Piston
Power Pneumatic
Type Linear
Speed 14000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Pneumatic Concrete Vibrators -  - Badger Meter
Specs
Power Pneumatic; Other
View Details
Railroad Car Air Piston Vibrator - Model VMRR 1400 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 4 inch (102 mm)
View Details
External Vibrators for Concrete Consolidation -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary
Speed 6000 rpm
View Details