Deca Vibrator Air Ball Vibrator ABL Series

Description
Features • Speed and Force Adjusted by Regulating Air Supply • 25 Different Sizes - Force Range from 8lbs to 1500lbs • Engineered to be Maintenance Free • Effectively Operates in Extreme Cold or Heat (up to 350°F) • Quiet Operation - less than 80db • Designed to Produce more Force for Size, Weight & Cost than any other type of Vibrator • Tapered Exhaust Ports for Muffler or for Exhaust Removal • Available in Stainless Steel for Food-Grade Applications
Description
Features • Speed and Force Adjusted by Regulating Air Supply • 25 Different Sizes - Force Range from 8lbs to 1500lbs • Engineered to be Maintenance Free • Effectively Operates in Extreme Cold or Heat (up to 350°F) • Quiet Operation - less than 80db • Designed to Produce more Force for Size, Weight & Cost than any other type of Vibrator • Tapered Exhaust Ports for Muffler or for Exhaust Removal • Available in Stainless Steel for Food-Grade Applications

Suppliers

Company
Product
Description
Supplier Links
Air Ball Vibrator - ABL Series - Deca Vibrator
Bridgeview, IL, USA
Air Ball Vibrator
ABL Series
Air Ball Vibrator ABL Series
Features • Speed and Force Adjusted by Regulating Air Supply • 25 Different Sizes - Force Range from 8lbs to 1500lbs • Engineered to be Maintenance Free • Effectively Operates in Extreme Cold or Heat (up to 350°F) • Quiet Operation - less than 80db • Designed to Produce more Force for Size, Weight & Cost than any other type of Vibrator • Tapered Exhaust Ports for Muffler or for Exhaust Removal • Available in Stainless Steel for Food-Grade Applications

Features

• Speed and Force Adjusted by Regulating Air Supply
• 25 Different Sizes - Force Range from 8lbs to 1500lbs
• Engineered to be Maintenance Free
• Effectively Operates in Extreme Cold or Heat (up to 350°F)
• Quiet Operation - less than 80db
• Designed to Produce more Force for Size, Weight & Cost than any other type of Vibrator
• Tapered Exhaust Ports for Muffler or for Exhaust Removal
• Available in Stainless Steel for Food-Grade Applications

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number ABL Series
Product Name Air Ball Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Haptic Actuators - HA200 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Power Electric
View Details
Modular Internal Vibrators -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary; Double insulated universal motor
Speed 14000 to 16000 rpm
View Details