Deca Vibrator Piston Vibrator BV Series

Description
Deca’s pneumatic (air) piston vibrators produce powerful impacts in short bursts, providing material flow solutions or densification, for all kinds of solids, slurries, and liquids. Piston vibrators stand out among industrial vibrators for breaking up stubborn bridging and stagnating materials, to reduce processing time and costs. Deca’s piston vibrators are constructed for a long service life under high-stress conditions. When it’s time to replace or supplement your bulk material handling equipment, consider Deca’s piston vibrators for a variety of applications. Typical Applications: » Hoppers » Compaction/Densifica tion » Shock Testing » Precipitators » Processing Equipment » Blenders » Condenser Vessels » Catalyst Tubes Deca Piston Vibrator Features: » 3 Series -- Flange Mount, Single Attaching Head, High Energy, Timed Impactors » 37 Different Models » Operated Pneumatically » Fatigue Resistant, Heat Treated, Steel Alloy Construction » High Impacting » Silent, High Amplitude, High Temperature, Non-Lubricating available » Exhaust Manifold & Muffler for further noise reduction available » Bore Sizes from 5/8" to 8" » Available in Stainless Steel for Food-Grade Applications
Description
Deca’s pneumatic (air) piston vibrators produce powerful impacts in short bursts, providing material flow solutions or densification, for all kinds of solids, slurries, and liquids. Piston vibrators stand out among industrial vibrators for breaking up stubborn bridging and stagnating materials, to reduce processing time and costs. Deca’s piston vibrators are constructed for a long service life under high-stress conditions. When it’s time to replace or supplement your bulk material handling equipment, consider Deca’s piston vibrators for a variety of applications. Typical Applications: » Hoppers » Compaction/Densifica tion » Shock Testing » Precipitators » Processing Equipment » Blenders » Condenser Vessels » Catalyst Tubes Deca Piston Vibrator Features: » 3 Series -- Flange Mount, Single Attaching Head, High Energy, Timed Impactors » 37 Different Models » Operated Pneumatically » Fatigue Resistant, Heat Treated, Steel Alloy Construction » High Impacting » Silent, High Amplitude, High Temperature, Non-Lubricating available » Exhaust Manifold & Muffler for further noise reduction available » Bore Sizes from 5/8" to 8" » Available in Stainless Steel for Food-Grade Applications

Suppliers

Company
Product
Description
Supplier Links
Piston Vibrator - BV Series - Deca Vibrator
Bridgeview, IL, USA
Piston Vibrator
BV Series
Piston Vibrator BV Series
Deca’s pneumatic (air) piston vibrators produce powerful impacts in short bursts, providing material flow solutions or densification, for all kinds of solids, slurries, and liquids. Piston vibrators stand out among industrial vibrators for breaking up stubborn bridging and stagnating materials, to reduce processing time and costs. Deca’s piston vibrators are constructed for a long service life under high-stress conditions. When it’s time to replace or supplement your bulk material handling equipment, consider Deca’s piston vibrators for a variety of applications. Typical Applications: » Hoppers » Compaction/Densifica tion » Shock Testing » Precipitators » Processing Equipment » Blenders » Condenser Vessels » Catalyst Tubes Deca Piston Vibrator Features: » 3 Series -- Flange Mount, Single Attaching Head, High Energy, Timed Impactors » 37 Different Models » Operated Pneumatically » Fatigue Resistant, Heat Treated, Steel Alloy Construction » High Impacting » Silent, High Amplitude, High Temperature, Non-Lubricating available » Exhaust Manifold & Muffler for further noise reduction available » Bore Sizes from 5/8" to 8" » Available in Stainless Steel for Food-Grade Applications

Deca’s pneumatic (air) piston vibrators produce powerful impacts in short bursts, providing material flow solutions or densification, for all kinds of solids, slurries, and liquids.

Piston vibrators stand out among industrial vibrators for breaking up stubborn bridging and stagnating materials, to reduce processing time and costs. Deca’s piston vibrators are constructed for a long service life under high-stress conditions.

When it’s time to replace or supplement your bulk material handling equipment, consider Deca’s piston vibrators for a variety of applications.

Typical Applications:
» Hoppers
» Compaction/Densification
» Shock Testing
» Precipitators
» Processing Equipment
» Blenders
» Condenser Vessels
» Catalyst Tubes

Deca Piston Vibrator Features:
» 3 Series -- Flange Mount, Single Attaching Head, High Energy, Timed Impactors
» 37 Different Models
» Operated Pneumatically
» Fatigue Resistant, Heat Treated, Steel Alloy Construction
» High Impacting
» Silent, High Amplitude, High Temperature, Non-Lubricating available
» Exhaust Manifold & Muffler for further noise reduction available
» Bore Sizes from 5/8" to 8"
» Available in Stainless Steel for Food-Grade Applications

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number BV Series
Product Name Piston Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Vibration Motor - LA3R5-448 - Nidec Copal (USA) Corporation
Nidec Copal (USA) Corporation
Specs
Power Electric
Type Rotary
Speed 10000 rpm
View Details
Modular Internal Vibrators -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary; Double insulated universal motor
Speed 14000 to 16000 rpm
View Details