Renold Plc. Quadra Eccentric Vibrators QE Vibrators

Description
The Ajax Quadra-Eccentric vibrator was developed for all oil drip free and sound sensitive applications in the food processing industry. Gear set that requires no lubrication—no oil leaks Units operate in the range of 68-72 DbA Nickel plated shafts Polyamide 12 plastic driver gear Changeable eccentric weights Models 512 and 675 create a force output range from 400-4,774 lbs. with an operating frequency range of up to 1200 RPM. See rated RPM.
Description
The Ajax Quadra-Eccentric vibrator was developed for all oil drip free and sound sensitive applications in the food processing industry. Gear set that requires no lubrication—no oil leaks Units operate in the range of 68-72 DbA Nickel plated shafts Polyamide 12 plastic driver gear Changeable eccentric weights Models 512 and 675 create a force output range from 400-4,774 lbs. with an operating frequency range of up to 1200 RPM. See rated RPM.

Suppliers

Company
Product
Description
Supplier Links
Quadra Eccentric Vibrators - QE Vibrators - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Quadra Eccentric Vibrators
QE Vibrators
Quadra Eccentric Vibrators QE Vibrators
The Ajax Quadra-Eccentric vibrator was developed for all oil drip free and sound sensitive applications in the food processing industry. Gear set that requires no lubrication—no oil leaks Units operate in the range of 68-72 DbA Nickel plated shafts Polyamide 12 plastic driver gear Changeable eccentric weights Models 512 and 675 create a force output range from 400-4,774 lbs. with an operating frequency range of up to 1200 RPM. See rated RPM.

The Ajax Quadra-Eccentric vibrator was developed for all oil drip free and sound sensitive applications in the food processing industry.

  • Gear set that requires no lubrication—no oil leaks
  • Units operate in the range of 68-72 DbA
  • Nickel plated shafts
  • Polyamide 12 plastic driver gear
  • Changeable eccentric weights
  • Models 512 and 675 create a force output range

from 400-4,774 lbs. with an operating frequency range of up to 1200 RPM. See rated RPM.

Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Industrial Vibrators
Product Number QE Vibrators
Product Name Quadra Eccentric Vibrators
Power Other; Shaft Drive
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
External Vibrators for Concrete Consolidation -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary
Speed 6000 rpm
View Details
Square Head EZ Vibe -  - Badger Meter
Specs
Power Other
View Details
Vibratory Shaker Drives - Shaker - Renold Plc.
Specs
Power Other; Shaft Drive
Type Rotary
Features Variable Speed
View Details