Deca Vibrator Car Shakers 4400A Series

Description
Deca Vibrator offers Railroad Car Shakeout Vibrators which provide fast and efficient unloading of sand, cement, grain, coal, ores, chemicals, plastics or other difficult to move materials. Our Vibrators are quiet, and efficient air and hydraulic systems that can be speed adjusted, resulting in a wide range of force outputs. They are also super-tough, and can handle heat and cold as well as wet enviroments and wash downs. 4400A Series Similar to 4400 Series. Vibrator includes special clamp head in addition to quick changes wedge head.
Description
Deca Vibrator offers Railroad Car Shakeout Vibrators which provide fast and efficient unloading of sand, cement, grain, coal, ores, chemicals, plastics or other difficult to move materials. Our Vibrators are quiet, and efficient air and hydraulic systems that can be speed adjusted, resulting in a wide range of force outputs. They are also super-tough, and can handle heat and cold as well as wet enviroments and wash downs. 4400A Series Similar to 4400 Series. Vibrator includes special clamp head in addition to quick changes wedge head.

Suppliers

Company
Product
Description
Supplier Links
Car Shakers - 4400A Series - Deca Vibrator
Bridgeview, IL, USA
Car Shakers
4400A Series
Car Shakers 4400A Series
Deca Vibrator offers Railroad Car Shakeout Vibrators which provide fast and efficient unloading of sand, cement, grain, coal, ores, chemicals, plastics or other difficult to move materials. Our Vibrators are quiet, and efficient air and hydraulic systems that can be speed adjusted, resulting in a wide range of force outputs. They are also super-tough, and can handle heat and cold as well as wet enviroments and wash downs. 4400A Series Similar to 4400 Series. Vibrator includes special clamp head in addition to quick changes wedge head.

Deca Vibrator offers Railroad Car Shakeout Vibrators which provide fast and efficient unloading of sand, cement, grain, coal, ores, chemicals, plastics or other difficult to move materials.

Our Vibrators are quiet, and efficient air and hydraulic systems that can be speed adjusted, resulting in a wide range of force outputs. They are also super-tough, and can handle heat and cold as well as wet enviroments and wash downs.

4400A Series
Similar to 4400 Series. Vibrator includes special clamp head in addition to quick changes wedge head.

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number 4400A Series
Product Name Car Shakers
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Vibration Motor - LA6-413A - Nidec Copal (USA) Corporation
Nidec Copal (USA) Corporation
Specs
Power Electric
Type Rotary
Speed 7800 rpm
View Details
Industrial Vibrator -  - DEPRAG, Inc.
Specs
Power Pneumatic
View Details