Cleveland Vibrator Company (The) VMSAC Pneumatic Air Piston Series Model VMSAC 1350

Description
Vibra-Might Air-Cushioned Vibrator For hoppers, bins, chutes, and pipes The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise level. Additionally, the double-diameter piston guarantees the vibrator can start at any mounting angle with minimum air pressure and without the use of a piston return spring. VMSAC has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. The unit supplied complete with heavy-duty mounting fasteners and a gasket.
Description
Vibra-Might Air-Cushioned Vibrator For hoppers, bins, chutes, and pipes The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise level. Additionally, the double-diameter piston guarantees the vibrator can start at any mounting angle with minimum air pressure and without the use of a piston return spring. VMSAC has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. The unit supplied complete with heavy-duty mounting fasteners and a gasket.

Suppliers

Company
Product
Description
Supplier Links
VMSAC Pneumatic Air Piston Series - Model VMSAC 1350 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
VMSAC Pneumatic Air Piston Series
Model VMSAC 1350
VMSAC Pneumatic Air Piston Series Model VMSAC 1350
Vibra-Might Air-Cushioned Vibrator For hoppers, bins, chutes, and pipes The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise level. Additionally, the double-diameter piston guarantees the vibrator can start at any mounting angle with minimum air pressure and without the use of a piston return spring. VMSAC has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. The unit supplied complete with heavy-duty mounting fasteners and a gasket.

Vibra-Might Air-Cushioned Vibrator
For hoppers, bins, chutes, and pipes
The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise level. Additionally, the double-diameter piston guarantees the vibrator can start at any mounting angle with minimum air pressure and without the use of a piston return spring.
VMSAC has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. The unit supplied complete with heavy-duty mounting fasteners and a gasket.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model VMSAC 1350
Product Name VMSAC Pneumatic Air Piston Series
Power Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Vibration Motor - LA3R5-448B - Nidec Copal (USA) Corporation
Nidec Copal (USA) Corporation
Specs
Power Electric
Type Rotary
Speed 11500 rpm
View Details
Industrial Vibrator -  - DEPRAG, Inc.
Specs
Power Pneumatic
View Details