DeZURIK, Inc. Control Pinch Valves // Series 5800 Series 5800

Description
The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack and no packing gland to adjust. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the mechanism, so the break away torque remains constant. The Series 5800 sleeve closes on centerline and can be actuated with an AUMA, Rotork or other standard motor electric operators. Declutch and override components are furnished as standard. Operators can be furnished as an integral part of the electric operator or with a remote station. Optional features include heaters, thermostats, explosive-proof construction, position indicators, indication lights and proportioning control from a 4-20mA instrument signal. The Series 5800 has the same face-to-face as gate, plug or ball valves, ANSI 16.10 up to 6” sizes. Optional 8”, 10”, and 12” are available with cone sleeve trims. Features Electric actuation provides precise, accurate control Sleeve is the only wetted part, resulting in constant break-away torques Centerline closure Same face-to-face as gate, plug or ball valves Bi-directional drop-tight shut off Materials Of Construction Body: Cast iron Aluminum Sleeve: Pure gum rubber Neoprene Hypalon Polyurethane Buna-N EPDM Viton Cone sleeve trim options available to maximize sleeve life in modulating service Flanges: Drilled and tapped to mate with ANSI B16.5 Class 125
Request a Quote
Description
The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack and no packing gland to adjust. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the mechanism, so the break away torque remains constant. The Series 5800 sleeve closes on centerline and can be actuated with an AUMA, Rotork or other standard motor electric operators. Declutch and override components are furnished as standard. Operators can be furnished as an integral part of the electric operator or with a remote station. Optional features include heaters, thermostats, explosive-proof construction, position indicators, indication lights and proportioning control from a 4-20mA instrument signal. The Series 5800 has the same face-to-face as gate, plug or ball valves, ANSI 16.10 up to 6” sizes. Optional 8”, 10”, and 12” are available with cone sleeve trims. Features Electric actuation provides precise, accurate control Sleeve is the only wetted part, resulting in constant break-away torques Centerline closure Same face-to-face as gate, plug or ball valves Bi-directional drop-tight shut off Materials Of Construction Body: Cast iron Aluminum Sleeve: Pure gum rubber Neoprene Hypalon Polyurethane Buna-N EPDM Viton Cone sleeve trim options available to maximize sleeve life in modulating service Flanges: Drilled and tapped to mate with ANSI B16.5 Class 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Pinch Valves // Series 5800 -  - DeZURIK, Inc.
Sartell, MN, United States
Control Pinch Valves // Series 5800
Control Pinch Valves // Series 5800
The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack and no packing gland to adjust. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the mechanism, so the break away torque remains constant. The Series 5800 sleeve closes on centerline and can be actuated with an AUMA, Rotork or other standard motor electric operators. Declutch and override components are furnished as standard. Operators can be furnished as an integral part of the electric operator or with a remote station. Optional features include heaters, thermostats, explosive-proof construction, position indicators, indication lights and proportioning control from a 4-20mA instrument signal. The Series 5800 has the same face-to-face as gate, plug or ball valves, ANSI 16.10 up to 6” sizes. Optional 8”, 10”, and 12” are available with cone sleeve trims. Features Electric actuation provides precise, accurate control Sleeve is the only wetted part, resulting in constant break-away torques Centerline closure Same face-to-face as gate, plug or ball valves Bi-directional drop-tight shut off Materials Of Construction Body: Cast iron Aluminum Sleeve: Pure gum rubber Neoprene Hypalon Polyurethane Buna-N EPDM Viton Cone sleeve trim options available to maximize sleeve life in modulating service Flanges: Drilled and tapped to mate with ANSI B16.5 Class 125

The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to repack and no packing gland to adjust. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the mechanism, so the break away torque remains constant.

The Series 5800 sleeve closes on centerline and can be actuated with an AUMA, Rotork or other standard motor electric operators. Declutch and override components are furnished as standard. Operators can be furnished as an integral part of the electric operator or with a remote station. Optional features include heaters, thermostats, explosive-proof construction, position indicators, indication lights and proportioning control from a 4-20mA instrument signal.

The Series 5800 has the same face-to-face as gate, plug or ball valves, ANSI 16.10 up to 6” sizes. Optional 8”, 10”, and 12” are available with cone sleeve trims.


Features

  • Electric actuation provides precise, accurate control
  • Sleeve is the only wetted part, resulting in constant break-away torques
  • Centerline closure
  • Same face-to-face as gate, plug or ball valves
  • Bi-directional drop-tight shut off

Materials Of Construction

  • Body:
    • Cast iron
    • Aluminum
  • Sleeve:
    • Pure gum rubber
    • Neoprene
    • Hypalon
    • Polyurethane
    • Buna-N
    • EPDM
    • Viton
    • Cone sleeve trim options available to maximize sleeve life in modulating service
  • Flanges:
    • Drilled and tapped to mate with ANSI B16.5 Class 125
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Control Pinch Valves // Series 5800
Valve Type Control Valve; Pinch
Unlock Full Specs
to access all available technical data

Similar Products

Tideflex Check Valves // Series 37G Insert -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
View Details
Control Pinch Valves // Series 5300 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Actuation Electric; ElectroHydraulic
Connection Description BoltFlange
View Details
Unival Ported Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details
AIS-Compliant Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details