DeZURIK, Inc. Control Pinch Valves // Series 5300 Series 5300

Description
Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame design is possible because the sleeve is the only wetted part of the pinch valve, protecting the operating mechanism and frame from corrosive or abrasive attack from the line process. A heavy-duty, rugged pinch mechanism pinches the sleeve, resulting in accurate flow control. The Series 5300 has no packing to maintain or seats to wear and is well suited for handling corrosives, powders and slurries. Pneumatic, electric or hydraulic operators are available complete with pneumatic or electro-pneumatic positioners. Due to the fabricated open frame design of the Series 5300, slight variations in face-to-face length can be accommodated. Features Cost-effective, open frame control valve design Lightweight design High cycle life, repeatable control Sleeve is the only component in contact with media Eliminates need for expensive bodies Externally visible valve position Materials Of Construction Frame: Carbon steel Actuators: Pneumatic Hydraulic Electric Flanges: ANSI B 16.5 Class 150 DIN, ASA or BS standards also available Elastomer information
Request a Quote
Description
Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame design is possible because the sleeve is the only wetted part of the pinch valve, protecting the operating mechanism and frame from corrosive or abrasive attack from the line process. A heavy-duty, rugged pinch mechanism pinches the sleeve, resulting in accurate flow control. The Series 5300 has no packing to maintain or seats to wear and is well suited for handling corrosives, powders and slurries. Pneumatic, electric or hydraulic operators are available complete with pneumatic or electro-pneumatic positioners. Due to the fabricated open frame design of the Series 5300, slight variations in face-to-face length can be accommodated. Features Cost-effective, open frame control valve design Lightweight design High cycle life, repeatable control Sleeve is the only component in contact with media Eliminates need for expensive bodies Externally visible valve position Materials Of Construction Frame: Carbon steel Actuators: Pneumatic Hydraulic Electric Flanges: ANSI B 16.5 Class 150 DIN, ASA or BS standards also available Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Pinch Valves // Series 5300 -  - DeZURIK, Inc.
Sartell, MN, United States
Control Pinch Valves // Series 5300
Control Pinch Valves // Series 5300
Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame design is possible because the sleeve is the only wetted part of the pinch valve, protecting the operating mechanism and frame from corrosive or abrasive attack from the line process. A heavy-duty, rugged pinch mechanism pinches the sleeve, resulting in accurate flow control. The Series 5300 has no packing to maintain or seats to wear and is well suited for handling corrosives, powders and slurries. Pneumatic, electric or hydraulic operators are available complete with pneumatic or electro-pneumatic positioners. Due to the fabricated open frame design of the Series 5300, slight variations in face-to-face length can be accommodated. Features Cost-effective, open frame control valve design Lightweight design High cycle life, repeatable control Sleeve is the only component in contact with media Eliminates need for expensive bodies Externally visible valve position Materials Of Construction Frame: Carbon steel Actuators: Pneumatic Hydraulic Electric Flanges: ANSI B 16.5 Class 150 DIN, ASA or BS standards also available Elastomer information

Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame design is possible because the sleeve is the only wetted part of the pinch valve, protecting the operating mechanism and frame from corrosive or abrasive attack from the line process. A heavy-duty, rugged pinch mechanism pinches the sleeve, resulting in accurate flow control. The Series 5300 has no packing to maintain or seats to wear and is well suited for handling corrosives, powders and slurries.

Pneumatic, electric or hydraulic operators are available complete with pneumatic or electro-pneumatic positioners. Due to the fabricated open frame design of the Series 5300, slight variations in face-to-face length can be accommodated.


Features

  • Cost-effective, open frame control valve design
  • Lightweight design
  • High cycle life, repeatable control
  • Sleeve is the only component in contact with media
  • Eliminates need for expensive bodies
  • Externally visible valve position

Materials Of Construction

  • Frame:
    • Carbon steel
  • Actuators:
    • Pneumatic
    • Hydraulic
    • Electric
  • Flanges:
    • ANSI B 16.5 Class 150
    • DIN, ASA or BS standards also available
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Control Pinch Valves // Series 5300
Valve Type Control Valve; Pinch
Unlock Full Specs
to access all available technical data

Similar Products

Willamette Cone Valve (VMC) -  - DeZURIK, Inc.
Specs
Valve Type Cone
View Details
Manual Pinch Valves // Series 75 Megaflex -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details
Manual Pinch Valves // Series 75B -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details