DeZURIK, Inc. Tideflex Check Valves // Series 37G Insert Series 37G Insert

Description
The Series 37G Thimble Insert is comprised of a Series 37G Check Valve mounted in a thimble. The 37G is pre-assembled, clamped and pinned into the thimble prior to shipment. The Thimble Insert can be provided flangeless or with a circular or rectangular flange. The 37G can either face the flange or away from the flange, depending on the installation orientation and flow direction. The flangeless Thimble Insert is inserted into a pipe and grout is injected between the pipe I.D. and thimble O.D. to provide a seal. It is also recommended to pin the Thimble Insert to the pipe. The flanged Thimble Inserts are inserted into a pipe then anchored to the concrete wall. The flange can even be fabricated with a radius to match the inside radius of the manhole. Gaskets are provided with flanged Thimble Inserts. For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the Saddle Support Technology (SST) can be used in conjunction with the Series 37G. Contact Red Valve to see how we can find a solution to fit your needs. Features Reliable backflow prevention Pre-assembled, ready for installation Flange or flangeless designs available 100% elastomer construction eliminates maintenance Will not corrode, warp or freeze open or shut 1”-2” cracking pressure Custom built for each application based on pressure and flow conditions Available in diameters from 4" (100mm) to 96” (2400mm) Materials Of Construction Drilling patterns: ANSI Class 125/150# DIN PN6m, PN10, PN16 Custom Body: Carbon steel, epoxy coated (standard) 304 Stainless Steel 316 Stainless Steel Special alloys available Expansion clamps: 304 Stainless Steel (standard) 316 Stainless Steel Special alloys available Elastomer information
Request a Quote
Description
The Series 37G Thimble Insert is comprised of a Series 37G Check Valve mounted in a thimble. The 37G is pre-assembled, clamped and pinned into the thimble prior to shipment. The Thimble Insert can be provided flangeless or with a circular or rectangular flange. The 37G can either face the flange or away from the flange, depending on the installation orientation and flow direction. The flangeless Thimble Insert is inserted into a pipe and grout is injected between the pipe I.D. and thimble O.D. to provide a seal. It is also recommended to pin the Thimble Insert to the pipe. The flanged Thimble Inserts are inserted into a pipe then anchored to the concrete wall. The flange can even be fabricated with a radius to match the inside radius of the manhole. Gaskets are provided with flanged Thimble Inserts. For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the Saddle Support Technology (SST) can be used in conjunction with the Series 37G. Contact Red Valve to see how we can find a solution to fit your needs. Features Reliable backflow prevention Pre-assembled, ready for installation Flange or flangeless designs available 100% elastomer construction eliminates maintenance Will not corrode, warp or freeze open or shut 1”-2” cracking pressure Custom built for each application based on pressure and flow conditions Available in diameters from 4" (100mm) to 96” (2400mm) Materials Of Construction Drilling patterns: ANSI Class 125/150# DIN PN6m, PN10, PN16 Custom Body: Carbon steel, epoxy coated (standard) 304 Stainless Steel 316 Stainless Steel Special alloys available Expansion clamps: 304 Stainless Steel (standard) 316 Stainless Steel Special alloys available Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tideflex Check Valves // Series 37G Insert -  - DeZURIK, Inc.
Sartell, MN, United States
Tideflex Check Valves // Series 37G Insert
Tideflex Check Valves // Series 37G Insert
The Series 37G Thimble Insert is comprised of a Series 37G Check Valve mounted in a thimble. The 37G is pre-assembled, clamped and pinned into the thimble prior to shipment. The Thimble Insert can be provided flangeless or with a circular or rectangular flange. The 37G can either face the flange or away from the flange, depending on the installation orientation and flow direction. The flangeless Thimble Insert is inserted into a pipe and grout is injected between the pipe I.D. and thimble O.D. to provide a seal. It is also recommended to pin the Thimble Insert to the pipe. The flanged Thimble Inserts are inserted into a pipe then anchored to the concrete wall. The flange can even be fabricated with a radius to match the inside radius of the manhole. Gaskets are provided with flanged Thimble Inserts. For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the Saddle Support Technology (SST) can be used in conjunction with the Series 37G. Contact Red Valve to see how we can find a solution to fit your needs. Features Reliable backflow prevention Pre-assembled, ready for installation Flange or flangeless designs available 100% elastomer construction eliminates maintenance Will not corrode, warp or freeze open or shut 1”-2” cracking pressure Custom built for each application based on pressure and flow conditions Available in diameters from 4" (100mm) to 96” (2400mm) Materials Of Construction Drilling patterns: ANSI Class 125/150# DIN PN6m, PN10, PN16 Custom Body: Carbon steel, epoxy coated (standard) 304 Stainless Steel 316 Stainless Steel Special alloys available Expansion clamps: 304 Stainless Steel (standard) 316 Stainless Steel Special alloys available Elastomer information

The Series 37G Thimble Insert is comprised of a Series 37G Check Valve mounted in a thimble. The 37G is pre-assembled, clamped and pinned into the thimble prior to shipment. The Thimble Insert can be provided flangeless or with a circular or rectangular flange. The 37G can either face the flange or away from the flange, depending on the installation orientation and flow direction.

The flangeless Thimble Insert is inserted into a pipe and grout is injected between the pipe I.D. and thimble O.D. to provide a seal. It is also recommended to pin the Thimble Insert to the pipe. The flanged Thimble Inserts are inserted into a pipe then anchored to the concrete wall. The flange can even be fabricated with a radius to match the inside radius of the manhole. Gaskets are provided with flanged Thimble Inserts.

For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the Saddle Support Technology (SST) can be used in conjunction with the Series 37G.

Contact Red Valve to see how we can find a solution to fit your needs.


Features

  • Reliable backflow prevention
  • Pre-assembled, ready for installation
  • Flange or flangeless designs available
  • 100% elastomer construction eliminates maintenance
  • Will not corrode, warp or freeze open or shut
  • 1”-2” cracking pressure
  • Custom built for each application based on pressure and flow conditions
  • Available in diameters from 4" (100mm) to 96” (2400mm)

Materials Of Construction

  • Drilling patterns:
    • ANSI Class 125/150#
    • DIN PN6m, PN10, PN16
    • Custom
  • Body:
    • Carbon steel, epoxy coated (standard)
    • 304 Stainless Steel
    • 316 Stainless Steel
    • Special alloys available
  • Expansion clamps:
    • 304 Stainless Steel (standard)
    • 316 Stainless Steel
    • Special alloys available
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Tideflex Check Valves // Series 37G Insert
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Hilton Wafer Swing Check Valve (H-920) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Wafer; Check
View Details
Control Pinch Valves // Series 5700 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroHydraulic
View Details