DeWAL Packaging Pressure Sensitive Tape DW 134-10

Description
DW 134 series are PTFE impregnated glass fabrics. The PTFE provides a smooth anti-stick surface while the glass fabric provides strength and dimensional stability. The DW 134 series are coated with a high temperature silicone adhesive. Available in 3mil, 5ml, 6mil & 10mil thickness. APPLICATION INFORMATION These tape products are primarily used in mechanical applications such as heat-sealing bars, conveyor belt coverings and gaskets/seals.
Datasheet
Description
DW 134 series are PTFE impregnated glass fabrics. The PTFE provides a smooth anti-stick surface while the glass fabric provides strength and dimensional stability. The DW 134 series are coated with a high temperature silicone adhesive. Available in 3mil, 5ml, 6mil & 10mil thickness. APPLICATION INFORMATION These tape products are primarily used in mechanical applications such as heat-sealing bars, conveyor belt coverings and gaskets/seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Packaging Pressure Sensitive Tape - DW 134-10 - DeWAL
Narragansett, RI, United States
Packaging Pressure Sensitive Tape
DW 134-10
Packaging Pressure Sensitive Tape DW 134-10
DW 134 series are PTFE impregnated glass fabrics. The PTFE provides a smooth anti-stick surface while the glass fabric provides strength and dimensional stability. The DW 134 series are coated with a high temperature silicone adhesive. Available in 3mil, 5ml, 6mil & 10mil thickness. APPLICATION INFORMATION These tape products are primarily used in mechanical applications such as heat-sealing bars, conveyor belt coverings and gaskets/seals.

DW 134 series are PTFE impregnated glass fabrics.

The PTFE provides a smooth anti-stick surface while the glass fabric
provides strength and dimensional stability.

The DW 134 series are coated with a high temperature silicone adhesive.

Available in 3mil, 5ml, 6mil & 10mil thickness.

APPLICATION INFORMATION
These tape products are primarily used in mechanical applications such as heat-sealing bars, conveyor belt coverings and gaskets/seals.

Supplier's Site Datasheet

Technical Specifications

  DeWAL
Product Category Adhesive Tapes
Product Number DW 134-10
Product Name Packaging Pressure Sensitive Tape
Type Packaging Tape; Seaming / Heat Seal; Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Fiberglass / Glass
Adhesive Single; Silicone
Width 0.2500 to 38 inches (6.35 to 965 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Grade Crepe Tape - ICT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Width 0.1250 to 18 inches (3.17 to 457 mm)
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details