Conductive aluminum foil tape for grounding and shielding of enclosures, cable harnesses, connectors, and EMI shielded rooms, with a 50 μm aluminum foil, 50 μm acrylic adhesive layer, and overall thickness of 100 μm. Adhesive force is 1,100 gf/25mm on SUS as measured by 180° peel test, and contact resistance is 0.05 Ω/25mm/2kgf. Available in widths of 8.0 mm, 13.0 mm, 25.0 mm, and 50.0 mm, with lengths of 2 m or 20 m. The tape can be used for emergency shield measurements and maintains shielding effectiveness through conductive adhesive.
Low price type adhesive aluminum foil tape for grounding and shielding of enclosures.
Conductive adhesive layer maintains conductivity.
Aluminum tape can also be used for removing static electricity and improving running performance when applied to automobiles.
【Usage】
Grounding and shielding for enclosures.
Grounding and shielding for cable harnesses or connectors.
EMI shielded room.
Can be used for measuring shield characteristics in an emergency situation.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | ALT series |
| Product Name | Low Cost Conductive Aluminium Foil Tape |
| Type | Foil Tape; Adhesive Tape |