The SCM7BP02-DIN is a dual-channel mounting panel for SCM7B analog modules, featuring DIN-rail mounting hardware and screw terminal connectors on both field and system sides for 10-24 AWG wire. It supports operating temperatures from -40°C to +85°C and 95% noncondensing relative humidity, with 1500Vrms continuous isolation between input and output and between channels. The panel is fused at 1/2 A for module protection and is RoHS III compliant per 2015/863.
The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system interface DB25 connector. The backpanel contains four standoffs to allow mounting, using a #6 or smaller screw.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | SCM7BP02-DIN |
| Product Name | 2 channel backpanel (DIN) |
| Form Factor | DIN Rail |
| User Interface | None |
| Application | General Lab & Industrial |
| Agency Approval | CSA, CE |