Dataforth Corporation SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module SCM9B-3100/4100

Description
The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC (Digital-to-Analog Converter) which is scaled to provide commonly used current and voltage ranges. An 8-bit CMOS microprocessor provides an intelligent interface between the host and the DAC. The 3000/4000 are compatible with the 1000/2000 input modules and may be mixed in any order. The modules are easy to use. You do not need engineering experience in complicated data acquisition hardware. This modular approach to data acquisition is extremely flexible, easy to use and cost effective. The modules can be mixed and matched to fit the application. They can be placed remote from the host and from each other. You can string up to 124 modules on one set of wires. Although software is not required, utility software (SCM9B-S1000) is available on IBM-compatible diskette to make the 3000/4000 easier to learn and use. S1000 software is provided at no charge on request with a purchase order and is not copy protected. PROGRAMMABLE FEATURES (4000 Series) Provides intelligent features not found in the 3000 Series Fully Programmable Output Slopes: 0.01V/s (mA/s) to 10,000V/s (mA/s) Programmable Data Scaling to any Desired Units True Analog Readback of Output Signal Programmable Starting Value Programmable Watchdog Timer Provides Orderly Shutdown in the Event of Host Failure
Request a Quote Datasheet
Description
The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC (Digital-to-Analog Converter) which is scaled to provide commonly used current and voltage ranges. An 8-bit CMOS microprocessor provides an intelligent interface between the host and the DAC. The 3000/4000 are compatible with the 1000/2000 input modules and may be mixed in any order. The modules are easy to use. You do not need engineering experience in complicated data acquisition hardware. This modular approach to data acquisition is extremely flexible, easy to use and cost effective. The modules can be mixed and matched to fit the application. They can be placed remote from the host and from each other. You can string up to 124 modules on one set of wires. Although software is not required, utility software (SCM9B-S1000) is available on IBM-compatible diskette to make the 3000/4000 easier to learn and use. S1000 software is provided at no charge on request with a purchase order and is not copy protected. PROGRAMMABLE FEATURES (4000 Series) Provides intelligent features not found in the 3000 Series Fully Programmable Output Slopes: 0.01V/s (mA/s) to 10,000V/s (mA/s) Programmable Data Scaling to any Desired Units True Analog Readback of Output Signal Programmable Starting Value Programmable Watchdog Timer Provides Orderly Shutdown in the Event of Host Failure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Tucson, AZ, USA
SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module
SCM9B-3100/4100
SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module SCM9B-3100/4100
The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC (Digital-to-Analog Converter) which is scaled to provide commonly used current and voltage ranges. An 8-bit CMOS microprocessor provides an intelligent interface between the host and the DAC. The 3000/4000 are compatible with the 1000/2000 input modules and may be mixed in any order. The modules are easy to use. You do not need engineering experience in complicated data acquisition hardware. This modular approach to data acquisition is extremely flexible, easy to use and cost effective. The modules can be mixed and matched to fit the application. They can be placed remote from the host and from each other. You can string up to 124 modules on one set of wires. Although software is not required, utility software (SCM9B-S1000) is available on IBM-compatible diskette to make the 3000/4000 easier to learn and use. S1000 software is provided at no charge on request with a purchase order and is not copy protected. PROGRAMMABLE FEATURES (4000 Series) Provides intelligent features not found in the 3000 Series Fully Programmable Output Slopes: 0.01V/s (mA/s) to 10,000V/s (mA/s) Programmable Data Scaling to any Desired Units True Analog Readback of Output Signal Programmable Starting Value Programmable Watchdog Timer Provides Orderly Shutdown in the Event of Host Failure

The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC (Digital-to-Analog Converter) which is scaled to provide commonly used current and voltage ranges. An 8-bit CMOS microprocessor provides an intelligent interface between the host and the DAC. The 3000/4000 are compatible with the 1000/2000 input modules and may be mixed in any order.
The modules are easy to use. You do not need engineering experience in complicated data acquisition hardware. This modular approach to data acquisition is extremely flexible, easy to use and cost effective. The modules can be mixed and matched to fit the application. They can be placed remote from the host and from each other. You can string up to 124 modules on one set of wires.
Although software is not required, utility software (SCM9B-S1000) is available on IBM-compatible diskette to make the 3000/4000 easier to learn and use. S1000 software is provided at no charge on request with a purchase order and is not copy protected.

PROGRAMMABLE FEATURES (4000 Series)

  • Provides intelligent features not found in the 3000 Series
  • Fully Programmable Output Slopes: 0.01V/s (mA/s) to 10,000V/s (mA/s)
  • Programmable Data Scaling to any Desired Units
  • True Analog Readback of Output Signal
  • Programmable Starting Value
  • Programmable Watchdog Timer Provides Orderly Shutdown in the Event of Host Failure
Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number SCM9B-3100/4100
Product Name SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module
Data Acquisition Output Module
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection RS232/422/485; TTL
Unlock Full Specs
to access all available technical data

Similar Products

8B43 Series DC LVDT Input Module - 8B43-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-07 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
8B39 Current Output Module - 8B39-02 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details