Dataforth Corporation DIN Rail Backbone; 1 COM Module and up to 4 I/O Modules MAQ20-BKPL4

Description
The MAQ20 system backbone resides within the DIN rail used for module mounting and provides power to and interface between the communications module and the I/O modules. Standard backbones provide for one communication module and 4, 8, 16, or 24 I/O modules. The longest backbone, which accommodates 24 I/O modules, fits in an industry standard 19" rack. Each backbone utilizes a pluggable connector system on each end such that varying system channel counts can be configured using the standard backbones. As a result of this pluggable system, the main part of a system, including the communications module, can be installed in one location while other sets of I/O modules installed in remote locations connect to the main system through a wire harness.
Request a Quote
Description
The MAQ20 system backbone resides within the DIN rail used for module mounting and provides power to and interface between the communications module and the I/O modules. Standard backbones provide for one communication module and 4, 8, 16, or 24 I/O modules. The longest backbone, which accommodates 24 I/O modules, fits in an industry standard 19" rack. Each backbone utilizes a pluggable connector system on each end such that varying system channel counts can be configured using the standard backbones. As a result of this pluggable system, the main part of a system, including the communications module, can be installed in one location while other sets of I/O modules installed in remote locations connect to the main system through a wire harness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAQ20-BKPL4 is a DIN-rail backbone designed to support one communications module and up to four I/O modules. It mounts on standard 35x7.5mm gull-wing DIN-rails using spring clips and measures 5.05 inches by 0.94 inches (127.1mm x 3.9mm). The backbone features pluggable terminal blocks at each end for direct or remote interconnection, supports RS-485 inter-module communications, and includes mechanical reverse-installation protection. It operates from -40°C to +85°C, withstands 0 to 95% noncondensing humidity, and is Heavy Industrial CE compliant with UL/cUL certification for Class I, Division 2, Groups A, B, C, D (File E232858). ATEX compliance is pending.

Datasheet Summary
Powered by GS/AI

The MAQ20-BKPL4 is a DIN-rail backbone designed to support one communications module and up to four I/O modules. It mounts on standard 35x7.5mm gull-wing DIN-rails using spring clips and measures 5.05 inches by 0.94 inches (127.1mm x 3.9mm). The backbone features pluggable terminal blocks at each end for direct or remote interconnection, supports RS-485 inter-module communications, and includes mechanical reverse-installation protection. It operates from -40°C to +85°C, withstands 0 to 95% noncondensing humidity, and is Heavy Industrial CE compliant with UL/cUL certification for Class I, Division 2, Groups A, B, C, D (File E232858). ATEX compliance is pending.

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Backbone; 1 COM Module and up to 4 I/O Modules - MAQ20-BKPL4 - Dataforth Corporation
Tucson, AZ, USA
DIN Rail Backbone; 1 COM Module and up to 4 I/O Modules
MAQ20-BKPL4
DIN Rail Backbone; 1 COM Module and up to 4 I/O Modules MAQ20-BKPL4
The MAQ20 system backbone resides within the DIN rail used for module mounting and provides power to and interface between the communications module and the I/O modules. Standard backbones provide for one communication module and 4, 8, 16, or 24 I/O modules. The longest backbone, which accommodates 24 I/O modules, fits in an industry standard 19" rack. Each backbone utilizes a pluggable connector system on each end such that varying system channel counts can be configured using the standard backbones. As a result of this pluggable system, the main part of a system, including the communications module, can be installed in one location while other sets of I/O modules installed in remote locations connect to the main system through a wire harness.

The MAQ20 system backbone resides within the DIN rail used for module mounting and provides power to and interface between the communications module and the I/O modules. Standard backbones provide for one communication module and 4, 8, 16, or 24 I/O modules. The longest backbone, which accommodates 24 I/O modules, fits in an industry standard 19" rack. Each backbone utilizes a pluggable connector system on each end such that varying system channel counts can be configured using the standard backbones. As a result of this pluggable system, the main part of a system, including the communications module, can be installed in one location while other sets of I/O modules installed in remote locations connect to the main system through a wire harness.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number MAQ20-BKPL4
Product Name DIN Rail Backbone; 1 COM Module and up to 4 I/O Modules
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

8B39 Current Output Module - 8B39-02 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Analog Output Module; Voltage, 8-ch - MAQ20-VO - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details
8B43 Series DC LVDT Input Module - 8B43-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
View Details