The LDM422-S is a fully isolated RS-232 to RS-422 converter with a female EIA 25-pin connector for RS-232, solderless screw terminals for RS-422, and a rugged aluminum enclosure measuring 167.6 mm x 53.3 mm x 32.5 mm. It provides optical isolation and a DC-to-DC converter, supports data rates from 75 to 19,200 bps, and allows multidropping of up to 32 units with tri-state outputs. The device includes six diagnostic LEDs, hardware handshake via RTS and CTS, a null modem switch for data lines, and surge protection compliant with ANSI/IEEE C37.90.1. It operates from 12VAC or ±12VDC, with a temperature range of 0°C to +70°C, and is CE compliant. This variant includes a U.S. power transformer.
The LDM422 is a compact RS-232 to RS-422 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable desk and floor space. Isolation is provided by optical couplers and a DC-to-DC converter. The RS-232 connection is through male or female EIA 25-pin connectors. The RS422 connections are made through convenient solderless screw terminals.
The LDM422 series is designed for full duplex operation over two-wire pairs. Outputs are tri-state, allowing multidropping of up to 32 units. Hardware handshake is available over two separate wire pairs. Data rates are 75 to 19,200 baud. Six diagnostic LED indicators are provided (see Figure 1) for installation guidance and system troubleshooting. The RS-232 interface supports Request To Send, Clear To Send, Data Set Ready, Received Line Signal Detect, and Data Terminal Ready. A convenient null modem switch is provided for the data lines. The RS-422 interface supports Request To Send and Clear To Send on separate wire pairs. The LDM422 may be used to convert two sets of send and receive channels by using RTS and CTS circuits as the second data channels. Data rates are the same. The units use 12VAC from a wall-mounted transformer or ±12VDC to pins 9 (+) and 10 (-) of the RS-232 connector.
| Dataforth Corporation | |
|---|---|
| Product Category | Serial Communications Products |
| Product Number | LDM422-S |
| Product Name | Fully Isolated RS-232/422 Converter |
| Device Type | Converter |