The DCP35-S is a DIN-rail mountable, signal-powered RS-232 line driver designed for industrial data communication over distances up to 7.0 miles at 1.2kbps. It derives operating power from RS-232 data and control signals, features optical isolation to break ground loops, and includes surge protection compliant with ANSI/IEEE C37.90.1. The unit has a female 9-pin RS-232 connector and pluggable solderless screw terminals for field connections. Diagnostic LEDs indicate transmit and receive activity, and a null modem switch reverses pins 2 and 3. It operates at 0°C to +70°C, measures 107mm x 84mm x 22.5mm, and is CE compliant and RoHS III 2015/863 compliant.
The DCP35 series of products is designed to allow RS-232 devices to be inter-connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack, the sides of computer equipment, or anywhere a DIN rail can be mounted.
The DCP35 series does not require a power supply for operation. The use of low power circuits and a sensitive optically isolated receiver allows the devices to derive all necessary power from the RS-232 data and control signals. They are designed for full-duplex, asynchronous operation over two, DC-continuous, non-loaded, twisted-wire pairs. Two-wire simplex operation may be accomplished over one twisted- wire pair. The line driver circuits and, consequently, the host device are protected from electrical transients due to lightning strikes or operation of heavy industrial equipment.
Each device features a convenient DCE (Data Communication Equipment) to DTE (Data Terminal Equipment) switch which reverses pins 2 and 3 of the RS-232 connector. For installation and system troubleshooting each unit has diagnostic Light Emitting Diodes (LEDs) on the transmit and receive lines.
The DCP35 is available in a single or dual channel package. The RS-232 connector may be ordered as a male or female 9-pin connector. Field connection is made through pluggable solderless screw terminals.
| Dataforth Corporation | |
|---|---|
| Product Category | Serial Communications Products |
| Product Number | DCP35-S |
| Product Name | DIN Rail Dual Port Signal-Powered RS-232 Line Driver |
| Device Type | RS232 Line Driver |
| Serial Protocol | RS232 |
| Form Factor | DIN Rail |
| Data Rate | 19.2 kbps |