The 8B37K Non-Linearized Thermocouple Input Module from Dataforth Corporation is designed for monitoring temperature inputs from various thermocouple types, including J, K, T, R, and S. It provides a 0 to +5V analog output and features cold junction compensation to mitigate errors from parasitic thermocouples. The module includes a 3-pole filter that offers 70dB of normal-mode rejection at 60Hz, enhancing signal integrity. This module is equipped with protection against accidental connections to power-line voltages up to 240VAC and includes clamp circuits to safeguard against harmful transients. It is suitable for installation in Class I, Division 2 hazardous locations and demonstrates high immunity to environmental noise. The operating temperature range is from -40°C to +85°C, making it versatile for various industrial applications. The 8B37K module is RoHS III compliant and designed for embedded applications in systems such as PC/104, Compact PCI, VMEbus, and PXI.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog voltage output.
The 8B37 can interface to industry standard thermocouple types J, K, T, R, and S and has an output signal of 0 to +5V. Each module is coldjunction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the mounting backpanel. Upscale open thermocouple detect is provided by an internal pull-up resistor.
Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side.
A special input circuit on the 8B37 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B37K |
| Product Name | 8B37 Non-Linearized Thermocouple Input Module |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Outputs | Analog Voltage Output |
| User Interface | None |
| Application | General Lab & Industrial |