TiltWatch Plus is actually three separate indicators in a single unit:
One section indicates the degree of tilt to the left
The second section indicates the degree of tilt to the right
The third section indicates total overturn
Activation Angle 10° increments from 30° axis (+/-5%)
First Activation 30° from vertical
Accuracy +/-5%
Monitoring Range 360° monitoring within a single plane
Adhesive 1 mil high tack acrylic
Humidity Tolerance 5% to 99% noncondensing
Temperature Tolerance -40°F/-40°C to 140°F/60°C
Composition Clear PTE housing and brass, non-magnetic indicator
Size 4.6′x 4.6′ x 0.3′ 116.84mm x 116.84mm x 7.62mm
Installation Pressure-sensitive adhesive exposed when liner and arming pin are peeled away
Adhesive Shelf Life 12 months (before application)
TiltWatch Plus is actually three separate indicators in a single unit:
- One section indicates the degree of tilt to the left
- The second section indicates the degree of tilt to the right
- The third section indicates total overturn
Activation Angle
10° increments from 30° axis (+/-5%)
First Activation
30° from vertical
Accuracy
+/-5%
Monitoring Range
360° monitoring within a single plane
Adhesive
1 mil high tack acrylic
Humidity Tolerance
5% to 99% noncondensing
Temperature Tolerance
-40°F/-40°C to 140°F/60°C
Composition
Clear PTE housing and brass, non-magnetic indicator
Size
4.6″x 4.6″ x 0.3″
116.84mm x 116.84mm x 7.62mm
Installation
Pressure-sensitive adhesive exposed when liner and arming pin are peeled away
Adhesive Shelf Life
12 months (before application)