Instrumented Sensor Technology Shock, Temperature, & Humidity Logger Shock Timer™ Plus 3Dv2

Description
ShockTimer-Plus 3Dv2tm, (STP3Dv2) is a new, low cost Shock Recorder for transportation monitoring. The device can be attached to your shipment or vehicle and will record the exact time it was abused in transport and even tell the level of shock it was subjected to. 3-Axis g-Shock Logging, x, y, z Temperature and Humidity Logging +/- 16g Full Scale Measurement Range Logs Date, Time & Peak-g levels of Shocks & Impacts Selectable Trip Levels from 1.5g to 10g Real Time Trigger Flash LED Once Tripped 15,000 Event non-volatile memory 3+ months Battery Life, User Replaceable Wireless Blue Tooth PC Communications Date Imports to Excel Simple to Setup, Install and Use Small Size and Weight Low Cost, Quantity Discounts The New ShockTimer-Plus 3Dv2 is a low cost, low g, 3-axis shock recorder with time stamp. The device measures and logs whenever shocks occur that exceed the user selectable trip level and records the peak-g level & date/time of occurrence. The unit is re-settable and re-usable via wireless blue-tooth interface to a PC. A simple Windows software setup and analysis GUI package is available for purchase along with one or more units as well as a blue-tooth transceiver. Data from the STP-3Dv2 software GUI may be opened in MS Excel for review and analysis. Applications Carrier Handling Quality Evaluation and Comparison Shipment Monitoring Pallets, Ocean Containers, ISO Containers, Crates Rail Cars Lift Truck/Fork Truck Driver Surveys Fleet Monitoring Vehicular Ride Quality Surveys Transformers, Large Machines, Fuel Cells, Semiconductor Fab Machines, Medical Imaging Equipment Aircraft Turbulence, Hard Landings Ordnance & Munitions
Description
ShockTimer-Plus 3Dv2tm, (STP3Dv2) is a new, low cost Shock Recorder for transportation monitoring. The device can be attached to your shipment or vehicle and will record the exact time it was abused in transport and even tell the level of shock it was subjected to. 3-Axis g-Shock Logging, x, y, z Temperature and Humidity Logging +/- 16g Full Scale Measurement Range Logs Date, Time & Peak-g levels of Shocks & Impacts Selectable Trip Levels from 1.5g to 10g Real Time Trigger Flash LED Once Tripped 15,000 Event non-volatile memory 3+ months Battery Life, User Replaceable Wireless Blue Tooth PC Communications Date Imports to Excel Simple to Setup, Install and Use Small Size and Weight Low Cost, Quantity Discounts The New ShockTimer-Plus 3Dv2 is a low cost, low g, 3-axis shock recorder with time stamp. The device measures and logs whenever shocks occur that exceed the user selectable trip level and records the peak-g level & date/time of occurrence. The unit is re-settable and re-usable via wireless blue-tooth interface to a PC. A simple Windows software setup and analysis GUI package is available for purchase along with one or more units as well as a blue-tooth transceiver. Data from the STP-3Dv2 software GUI may be opened in MS Excel for review and analysis. Applications Carrier Handling Quality Evaluation and Comparison Shipment Monitoring Pallets, Ocean Containers, ISO Containers, Crates Rail Cars Lift Truck/Fork Truck Driver Surveys Fleet Monitoring Vehicular Ride Quality Surveys Transformers, Large Machines, Fuel Cells, Semiconductor Fab Machines, Medical Imaging Equipment Aircraft Turbulence, Hard Landings Ordnance & Munitions

Suppliers

Company
Product
Description
Supplier Links
Shock, Temperature, & Humidity Logger - Shock Timer™ Plus 3Dv2 - Instrumented Sensor Technology
Okemos, MI, USA
Shock, Temperature, & Humidity Logger
Shock Timer™ Plus 3Dv2
Shock, Temperature, & Humidity Logger Shock Timer™ Plus 3Dv2
ShockTimer-Plus 3Dv2tm, (STP3Dv2) is a new, low cost Shock Recorder for transportation monitoring. The device can be attached to your shipment or vehicle and will record the exact time it was abused in transport and even tell the level of shock it was subjected to. 3-Axis g-Shock Logging, x, y, z Temperature and Humidity Logging +/- 16g Full Scale Measurement Range Logs Date, Time & Peak-g levels of Shocks & Impacts Selectable Trip Levels from 1.5g to 10g Real Time Trigger Flash LED Once Tripped 15,000 Event non-volatile memory 3+ months Battery Life, User Replaceable Wireless Blue Tooth PC Communications Date Imports to Excel Simple to Setup, Install and Use Small Size and Weight Low Cost, Quantity Discounts The New ShockTimer-Plus 3Dv2 is a low cost, low g, 3-axis shock recorder with time stamp. The device measures and logs whenever shocks occur that exceed the user selectable trip level and records the peak-g level & date/time of occurrence. The unit is re-settable and re-usable via wireless blue-tooth interface to a PC. A simple Windows software setup and analysis GUI package is available for purchase along with one or more units as well as a blue-tooth transceiver. Data from the STP-3Dv2 software GUI may be opened in MS Excel for review and analysis. Applications Carrier Handling Quality Evaluation and Comparison Shipment Monitoring Pallets, Ocean Containers, ISO Containers, Crates Rail Cars Lift Truck/Fork Truck Driver Surveys Fleet Monitoring Vehicular Ride Quality Surveys Transformers, Large Machines, Fuel Cells, Semiconductor Fab Machines, Medical Imaging Equipment Aircraft Turbulence, Hard Landings Ordnance & Munitions

ShockTimer-Plus 3Dv2tm, (STP3Dv2) is a new, low cost Shock Recorder for transportation monitoring. The device can be attached to your shipment or vehicle and will record the exact time it was abused in transport and even tell the level of shock it was subjected to.

  • 3-Axis g-Shock Logging, x, y, z
  • Temperature and Humidity Logging
  • +/- 16g Full Scale Measurement Range
  • Logs Date, Time & Peak-g levels of Shocks & Impacts
  • Selectable Trip Levels from 1.5g to 10g
  • Real Time Trigger Flash LED Once Tripped
  • 15,000 Event non-volatile memory
  • 3+ months Battery Life, User Replaceable
  • Wireless Blue Tooth PC Communications
  • Date Imports to Excel
  • Simple to Setup, Install and Use
  • Small Size and Weight
  • Low Cost, Quantity Discounts

The New ShockTimer-Plus 3Dv2 is a low cost, low g, 3-axis shock recorder with time stamp. The device measures and logs whenever shocks occur that exceed the user selectable trip level and records the peak-g level & date/time of occurrence. The unit is re-settable and re-usable via wireless blue-tooth interface to a PC. A simple Windows software setup and analysis GUI package is available for purchase along with one or more units as well as a blue-tooth transceiver. Data from the STP-3Dv2 software GUI may be opened in MS Excel for review and analysis.

Applications

  • Carrier Handling Quality Evaluation and Comparison
  • Shipment Monitoring
  • Pallets, Ocean Containers, ISO Containers, Crates
  • Rail Cars
  • Lift Truck/Fork Truck Driver Surveys
  • Fleet Monitoring
  • Vehicular Ride Quality Surveys
  • Transformers, Large Machines, Fuel Cells, Semiconductor Fab Machines, Medical Imaging Equipment
  • Aircraft Turbulence, Hard Landings
  • Ordnance & Munitions
Supplier's Site

Technical Specifications

  Instrumented Sensor Technology
Product Category Damage Indicators
Product Number Shock Timer™ Plus 3Dv2
Product Name Shock, Temperature, & Humidity Logger
Unlock Full Specs
to access all available technical data

Similar Products