SpotSee Datasheets for Damage Indicators
Damage indicators are applied onto or within containers and products to indicate that the device has been exposed to environmental factors that could damage the packaged goods.
Damage Indicators: Learn more
| Product Name | Notes |
|---|---|
| ShockDot provides a cost-effective solution for determining mishandling, alerting handlers that your package requires extra care and reducing damage related costs. Tamperproof mechanically activated devices, ShockDot indicators turn red when... | |
| ShockWatch 2 Helps Shippers Save Money and Detect Damage The new ShockWatch 2 impact monitor helps shippers reduce costs and accurately assign accountability for damage. With a single glance at... | |
| ShockWatch Flex impact indicators are tamperproof devices that turn bright red to indicate mishandling. The Flex is optimized for mounting an impact indicator to an irregularly-shaped surface. These indicators can... | |
| ShockWatch impact indicator clips are tamperproof, mechanically-activat ed devices that turn bright red to indicate mishandling. These indicators can be mounted directly to products to understand the conditions experienced by... | |
| ShockWatch impact indicators for packaging deter mishandling and reduce damage related costs by indicating when fragile products have been exposed to a potentially damaging impact during transit or in storage. | |
| The ShockWatch MAG 2000 impact indicator is a cost-effective, resettable and reusable device designed to monitor the handling of fragile goods and freight containers greater than 500 lbs. The device... | |
| The ShockWatch tube impact indicator provides a competitive edge by allowing customers to embed impact-sensing technologies directly into their product. Embedding shock indicators into new products with power and cost... | |
| The TiltWatch XTR is single-use tip indicator used to monitor goods that must remain upright. Once applied to the packaging, the TiltWatch XTR will provide evidence of mishandling if the... | |
| TiltWatch Plus is actually three separate indicators in a single unit: One section indicates the degree of tilt to the left The second section indicates the degree of tilt to... |