ShockWatch impact indicators for packaging deter mishandling and reduce damage related costs by indicating when fragile products have been exposed to a potentially damaging impact during transit or in storage. ShockWatch labels are tamperproof, mechanically-activat
Over 7 million ShockWatch labels are used each year as a high visibility deterrent to product mishandling.
Sensitivity Range
25-100G
Duration
5-50ms
Tolerance
+/- 15%
Operating Temperature
-25° to 80° C
Status when shipped
Live
Security
Tamper Proof / Serialized
Shelf life
2 years when stored at standard temperature and pressure (20° C, 1 ATM)
Size
3.8″ x 3.8″
96.52mm x 96.52mm
Adhesive
Acrylic
| SpotSee | |
|---|---|
| Product Category | Damage Indicators |
| Product Number | ShockWatch® Label |
| Product Name | Impact Indicator |