Data Device Corporation (DDC) Multi-I/O Avionics PC/104-Plus Card (DABD) BU-65590C

Description
The BU-65590C is a multi-protocol PC/104-Plus card that provides flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to 2 dual redundant MIL-STD-1553 channels operating in BC, RT, MT, or combined RT/MT modes. Sixteen ARINC 429 receive and eight ARINC 429 transmit channels operate in high/low speed with automatic slew rate adjustment. The card also contains up to nine digital discrete I/O, eight +35V Avionics Discrete I/O, an IRIG-B time code input, an IRIG-B time code generator, a clock time stamp input and a clock output. The combination of multiple I/Os on one card saves valuable PC/104-Plus space, shortening the height of the stack to fit inside of small spaces. Additionally available in PCI-104 format (BU-65591C) Each 1553 channel uses DDC’s Extended Enhanced Mini-ACE (E²MA) architecture which is fully backwards API compatible with DDC’s industry standard, field proven, Enhanced Mini-ACE. The card includes the MIL-STD-1553 Enhanced Mini-ACE PLUS C Software Development Kit (SDK) and the ARINC 429 Multi-I/O C SDK with drivers for VxWorks®, Linux®, and Windows® 2000/XP. These SDKs allow you to quickly integrate DDC’s 1553 and 429 cards into your C source code applications. A common SDK exists across all operating systems allowing the programmer portability across different platforms. The easy-to-use high level functions abstract all low level hardware accesses and memory allocation such that specific hardware knowledge is not required. Each 1553 channel is individually configurable as a Bus Controller (BC), Remote Terminal (RT), Bus Monitor (MT) or combined RT / Monitor. The advanced BC architecture provides a high degree of flexibility and autonomy by improving message schedule control, minimizing host overhead for asynchronous message insertion, facilitating bulk data transfers, double buffering, message retry, bus switching strategies, data logging, and fault reporting. The RT architecture provides flexibility in meeting all MIL-STD-1553B protocols. The card has an intelligent hardware offload DMA architecture that dramatically reduces PCI bus and host CPU utilization while storing 1553 monitor data in a convenient and portable IRIG-106 Chapter 10 file format. Storing data in the industry standard IRIG-106 Chapter 10 file format allows DDC’s cards to be used with digital flight data recorders. Each ARINC 429 channel supports maximum data throughput on all channels while providing message scheduling, label filtering, and full error detection. Received data can be stored in either FIFO buffers or system address label mailboxes. Each channel features independent selection of data rate and parity, and automatic transmit channel slew rate adjustment. Transmit data can be sent in FIFO mode or scheduled rate mode on each transmit channel. APPLICATIONS The BU-65590C is designed for harsh environments and can be used in either conduction or convection cooled applications. The card’s rugged construction and ability to operate from -40°C to +85°C make it ideal for use in flight data recorders, display applications, embedded black boxes, mission computers, and avionics labs.
Description
The BU-65590C is a multi-protocol PC/104-Plus card that provides flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to 2 dual redundant MIL-STD-1553 channels operating in BC, RT, MT, or combined RT/MT modes. Sixteen ARINC 429 receive and eight ARINC 429 transmit channels operate in high/low speed with automatic slew rate adjustment. The card also contains up to nine digital discrete I/O, eight +35V Avionics Discrete I/O, an IRIG-B time code input, an IRIG-B time code generator, a clock time stamp input and a clock output. The combination of multiple I/Os on one card saves valuable PC/104-Plus space, shortening the height of the stack to fit inside of small spaces. Additionally available in PCI-104 format (BU-65591C) Each 1553 channel uses DDC’s Extended Enhanced Mini-ACE (E²MA) architecture which is fully backwards API compatible with DDC’s industry standard, field proven, Enhanced Mini-ACE. The card includes the MIL-STD-1553 Enhanced Mini-ACE PLUS C Software Development Kit (SDK) and the ARINC 429 Multi-I/O C SDK with drivers for VxWorks®, Linux®, and Windows® 2000/XP. These SDKs allow you to quickly integrate DDC’s 1553 and 429 cards into your C source code applications. A common SDK exists across all operating systems allowing the programmer portability across different platforms. The easy-to-use high level functions abstract all low level hardware accesses and memory allocation such that specific hardware knowledge is not required. Each 1553 channel is individually configurable as a Bus Controller (BC), Remote Terminal (RT), Bus Monitor (MT) or combined RT / Monitor. The advanced BC architecture provides a high degree of flexibility and autonomy by improving message schedule control, minimizing host overhead for asynchronous message insertion, facilitating bulk data transfers, double buffering, message retry, bus switching strategies, data logging, and fault reporting. The RT architecture provides flexibility in meeting all MIL-STD-1553B protocols. The card has an intelligent hardware offload DMA architecture that dramatically reduces PCI bus and host CPU utilization while storing 1553 monitor data in a convenient and portable IRIG-106 Chapter 10 file format. Storing data in the industry standard IRIG-106 Chapter 10 file format allows DDC’s cards to be used with digital flight data recorders. Each ARINC 429 channel supports maximum data throughput on all channels while providing message scheduling, label filtering, and full error detection. Received data can be stored in either FIFO buffers or system address label mailboxes. Each channel features independent selection of data rate and parity, and automatic transmit channel slew rate adjustment. Transmit data can be sent in FIFO mode or scheduled rate mode on each transmit channel. APPLICATIONS The BU-65590C is designed for harsh environments and can be used in either conduction or convection cooled applications. The card’s rugged construction and ability to operate from -40°C to +85°C make it ideal for use in flight data recorders, display applications, embedded black boxes, mission computers, and avionics labs.

Suppliers

Company
Product
Description
Supplier Links
Multi-I/O Avionics PC/104-Plus Card (DABD) - BU-65590C - Data Device Corporation (DDC)
Bohemia, NY, USA
Multi-I/O Avionics PC/104-Plus Card (DABD)
BU-65590C
Multi-I/O Avionics PC/104-Plus Card (DABD) BU-65590C
The BU-65590C is a multi-protocol PC/104-Plus card that provides flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to 2 dual redundant MIL-STD-1553 channels operating in BC, RT, MT, or combined RT/MT modes. Sixteen ARINC 429 receive and eight ARINC 429 transmit channels operate in high/low speed with automatic slew rate adjustment. The card also contains up to nine digital discrete I/O, eight +35V Avionics Discrete I/O, an IRIG-B time code input, an IRIG-B time code generator, a clock time stamp input and a clock output. The combination of multiple I/Os on one card saves valuable PC/104-Plus space, shortening the height of the stack to fit inside of small spaces. Additionally available in PCI-104 format (BU-65591C) Each 1553 channel uses DDC’s Extended Enhanced Mini-ACE (E²MA) architecture which is fully backwards API compatible with DDC’s industry standard, field proven, Enhanced Mini-ACE. The card includes the MIL-STD-1553 Enhanced Mini-ACE PLUS C Software Development Kit (SDK) and the ARINC 429 Multi-I/O C SDK with drivers for VxWorks®, Linux®, and Windows® 2000/XP. These SDKs allow you to quickly integrate DDC’s 1553 and 429 cards into your C source code applications. A common SDK exists across all operating systems allowing the programmer portability across different platforms. The easy-to-use high level functions abstract all low level hardware accesses and memory allocation such that specific hardware knowledge is not required. Each 1553 channel is individually configurable as a Bus Controller (BC), Remote Terminal (RT), Bus Monitor (MT) or combined RT / Monitor. The advanced BC architecture provides a high degree of flexibility and autonomy by improving message schedule control, minimizing host overhead for asynchronous message insertion, facilitating bulk data transfers, double buffering, message retry, bus switching strategies, data logging, and fault reporting. The RT architecture provides flexibility in meeting all MIL-STD-1553B protocols. The card has an intelligent hardware offload DMA architecture that dramatically reduces PCI bus and host CPU utilization while storing 1553 monitor data in a convenient and portable IRIG-106 Chapter 10 file format. Storing data in the industry standard IRIG-106 Chapter 10 file format allows DDC’s cards to be used with digital flight data recorders. Each ARINC 429 channel supports maximum data throughput on all channels while providing message scheduling, label filtering, and full error detection. Received data can be stored in either FIFO buffers or system address label mailboxes. Each channel features independent selection of data rate and parity, and automatic transmit channel slew rate adjustment. Transmit data can be sent in FIFO mode or scheduled rate mode on each transmit channel. APPLICATIONS The BU-65590C is designed for harsh environments and can be used in either conduction or convection cooled applications. The card’s rugged construction and ability to operate from -40°C to +85°C make it ideal for use in flight data recorders, display applications, embedded black boxes, mission computers, and avionics labs.

The BU-65590C is a multi-protocol PC/104-Plus card that provides flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to 2 dual redundant MIL-STD-1553 channels operating in BC, RT, MT, or combined RT/MT modes. Sixteen ARINC 429 receive and eight ARINC 429 transmit channels operate in high/low speed with automatic slew rate adjustment. The card also contains up to nine digital discrete I/O, eight +35V Avionics Discrete I/O, an IRIG-B time code input, an IRIG-B time code generator, a clock time stamp input and a clock output. The combination of multiple I/Os on one card saves valuable PC/104-Plus space, shortening the height of the stack to fit inside of small spaces. Additionally available in PCI-104 format (BU-65591C)

Each 1553 channel uses DDC’s Extended Enhanced Mini-ACE (E²MA) architecture which is fully backwards API compatible with DDC’s industry standard, field proven, Enhanced Mini-ACE. The card includes the MIL-STD-1553 Enhanced Mini-ACE PLUS C Software Development Kit (SDK) and the ARINC 429 Multi-I/O C SDK with drivers for VxWorks®, Linux®, and Windows® 2000/XP. These SDKs allow you to quickly integrate DDC’s 1553 and 429 cards into your C source code applications. A common SDK exists across all operating systems allowing the programmer portability across different platforms. The easy-to-use high level functions abstract all low level hardware accesses and memory allocation such that specific hardware knowledge is not required.

Each 1553 channel is individually configurable as a Bus Controller (BC), Remote Terminal (RT), Bus Monitor (MT) or combined RT / Monitor. The advanced BC architecture provides a high degree of flexibility and autonomy by improving message schedule control, minimizing host overhead for asynchronous message insertion, facilitating bulk data transfers, double buffering, message retry, bus switching strategies, data logging, and fault reporting. The RT architecture provides flexibility in meeting all MIL-STD-1553B protocols. The card has an intelligent hardware offload DMA architecture that dramatically reduces PCI bus and host CPU utilization while storing 1553 monitor data in a convenient and portable IRIG-106 Chapter 10 file format. Storing data in the industry standard IRIG-106 Chapter 10 file format allows DDC’s cards to be used with digital flight data recorders.

Each ARINC 429 channel supports maximum data throughput on all channels while providing message scheduling, label filtering, and full error detection. Received data can be stored in either FIFO buffers or system address label mailboxes. Each channel features independent selection of data rate and parity, and automatic transmit channel slew rate adjustment. Transmit data can be sent in FIFO mode or scheduled rate mode on each transmit channel.

APPLICATIONS

The BU-65590C is designed for harsh environments and can be used in either conduction or convection cooled applications. The card’s rugged construction and ability to operate from -40°C to +85°C make it ideal for use in flight data recorders, display applications, embedded black boxes, mission computers, and avionics labs.

Supplier's Site
Multi-I/O Avionics PC/104-Plus Card (DABD) - BU-65590C - Data Device Corporation (DDC)
Bohemia, NY, USA
Multi-I/O Avionics PC/104-Plus Card (DABD)
BU-65590C
Multi-I/O Avionics PC/104-Plus Card (DABD) BU-65590C
The BU-65590C is a multi-protocol PC/104-Plus card that provides flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to 2 dual redundant MIL-STD-1553 channels operating in BC, RT, MT, or combined RT/MT modes. Sixteen ARINC 429 receive and eight ARINC 429 transmit channels operate in high/low speed with automatic slew rate adjustment. The card also contains up to nine digital discrete I/O, eight +35V Avionics Discrete I/O, an IRIG-B time code input, an IRIG-B time code generator, a clock time stamp input and a clock output. The combination of multiple I/Os on one card saves valuable PC/104-Plus space, shortening the height of the stack to fit inside of small spaces. Additionally available in PCI-104 format (BU-65591C) Each 1553 channel uses DDC’s Extended Enhanced Mini-ACE (E²MA) architecture which is fully backwards API compatible with DDC’s industry standard, field proven, Enhanced Mini-ACE. The card includes the MIL-STD-1553 Enhanced Mini-ACE PLUS C Software Development Kit (SDK) and the ARINC 429 Multi-I/O C SDK with drivers for VxWorks®, Linux®, and Windows® 2000/XP. These SDKs allow you to quickly integrate DDC’s 1553 and 429 cards into your C source code applications. A common SDK exists across all operating systems allowing the programmer portability across different platforms. The easy-to-use high level functions abstract all low level hardware accesses and memory allocation such that specific hardware knowledge is not required. Each 1553 channel is individually configurable as a Bus Controller (BC), Remote Terminal (RT), Bus Monitor (MT) or combined RT / Monitor. The advanced BC architecture provides a high degree of flexibility and autonomy by improving message schedule control, minimizing host overhead for asynchronous message insertion, facilitating bulk data transfers, double buffering, message retry, bus switching strategies, data logging, and fault reporting. The RT architecture provides flexibility in meeting all MIL-STD-1553B protocols. The card has an intelligent hardware offload DMA architecture that dramatically reduces PCI bus and host CPU utilization while storing 1553 monitor data in a convenient and portable IRIG-106 Chapter 10 file format. Storing data in the industry standard IRIG-106 Chapter 10 file format allows DDC’s cards to be used with digital flight data recorders. Each ARINC 429 channel supports maximum data throughput on all channels while providing message scheduling, label filtering, and full error detection. Received data can be stored in either FIFO buffers or system address label mailboxes. Each channel features independent selection of data rate and parity, and automatic transmit channel slew rate adjustment. Transmit data can be sent in FIFO mode or scheduled rate mode on each transmit channel. APPLICATIONS The BU-65590C is designed for harsh environments and can be used in either conduction or convection cooled applications. The card’s rugged construction and ability to operate from -40°C to +85°C make it ideal for use in flight data recorders, display applications, embedded black boxes, mission computers, and avionics labs.

The BU-65590C is a multi-protocol PC/104-Plus card that provides flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to 2 dual redundant MIL-STD-1553 channels operating in BC, RT, MT, or combined RT/MT modes. Sixteen ARINC 429 receive and eight ARINC 429 transmit channels operate in high/low speed with automatic slew rate adjustment. The card also contains up to nine digital discrete I/O, eight +35V Avionics Discrete I/O, an IRIG-B time code input, an IRIG-B time code generator, a clock time stamp input and a clock output. The combination of multiple I/Os on one card saves valuable PC/104-Plus space, shortening the height of the stack to fit inside of small spaces. Additionally available in PCI-104 format (BU-65591C)

Each 1553 channel uses DDC’s Extended Enhanced Mini-ACE (E²MA) architecture which is fully backwards API compatible with DDC’s industry standard, field proven, Enhanced Mini-ACE. The card includes the MIL-STD-1553 Enhanced Mini-ACE PLUS C Software Development Kit (SDK) and the ARINC 429 Multi-I/O C SDK with drivers for VxWorks®, Linux®, and Windows® 2000/XP. These SDKs allow you to quickly integrate DDC’s 1553 and 429 cards into your C source code applications. A common SDK exists across all operating systems allowing the programmer portability across different platforms. The easy-to-use high level functions abstract all low level hardware accesses and memory allocation such that specific hardware knowledge is not required.

Each 1553 channel is individually configurable as a Bus Controller (BC), Remote Terminal (RT), Bus Monitor (MT) or combined RT / Monitor. The advanced BC architecture provides a high degree of flexibility and autonomy by improving message schedule control, minimizing host overhead for asynchronous message insertion, facilitating bulk data transfers, double buffering, message retry, bus switching strategies, data logging, and fault reporting. The RT architecture provides flexibility in meeting all MIL-STD-1553B protocols. The card has an intelligent hardware offload DMA architecture that dramatically reduces PCI bus and host CPU utilization while storing 1553 monitor data in a convenient and portable IRIG-106 Chapter 10 file format. Storing data in the industry standard IRIG-106 Chapter 10 file format allows DDC’s cards to be used with digital flight data recorders.

Each ARINC 429 channel supports maximum data throughput on all channels while providing message scheduling, label filtering, and full error detection. Received data can be stored in either FIFO buffers or system address label mailboxes. Each channel features independent selection of data rate and parity, and automatic transmit channel slew rate adjustment. Transmit data can be sent in FIFO mode or scheduled rate mode on each transmit channel.

APPLICATIONS

The BU-65590C is designed for harsh environments and can be used in either conduction or convection cooled applications. The card’s rugged construction and ability to operate from -40°C to +85°C make it ideal for use in flight data recorders, display applications, embedded black boxes, mission computers, and avionics labs.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category PC/104 Modules
Product Number BU-65590C
Product Name Multi-I/O Avionics PC/104-Plus Card (DABD)
Technology PC/104 Plus
Unlock Full Specs
to access all available technical data

Similar Products

Wide Range DC/DC PC/104 Power Module - 104-PWR-500A - ACCES I/O Products, Inc.
Specs
Technology PC/104
Other Products Power Supply
View Details
PC/104 Reference Sine Oscillator Card (MFB) - SB-36350CX - Data Device Corporation (DDC)
Specs
Technology PC/104
Other Products Reference Sine Oscillator
View Details
Specs
Technology PC/104
Other Products Power Supply
View Details