Advantech 128-ch Isolated Digital I/O Universal PCI Card PCI-1758UDI-BE

Description
128-ch Isolated Digital I/O Universal PCI Card 64-ch isolated digital output and 64-ch isolated digital input Interrupt handling capability for each channel. Digital Filter function. Wide output range (5 ~ 40 VDC); input range (5 ~ 25 VDC) High-sink current for isolated output channels (200mA max./Channel) High ESD protection (2,000 VDC). Current protection for each port High-voltage isolation on output channels (2,500 VDC) Output status read-back Watchdog timer
Request a Quote Datasheet
Description
128-ch Isolated Digital I/O Universal PCI Card 64-ch isolated digital output and 64-ch isolated digital input Interrupt handling capability for each channel. Digital Filter function. Wide output range (5 ~ 40 VDC); input range (5 ~ 25 VDC) High-sink current for isolated output channels (200mA max./Channel) High ESD protection (2,000 VDC). Current protection for each port High-voltage isolation on output channels (2,500 VDC) Output status read-back Watchdog timer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
128-ch Isolated Digital I/O Universal PCI Card - PCI-1758UDI-BE - Advantech
Cincinnati, OH, United States
128-ch Isolated Digital I/O Universal PCI Card
PCI-1758UDI-BE
128-ch Isolated Digital I/O Universal PCI Card PCI-1758UDI-BE
128-ch Isolated Digital I/O Universal PCI Card 64-ch isolated digital output and 64-ch isolated digital input Interrupt handling capability for each channel. Digital Filter function. Wide output range (5 ~ 40 VDC); input range (5 ~ 25 VDC) High-sink current for isolated output channels (200mA max./Channel) High ESD protection (2,000 VDC). Current protection for each port High-voltage isolation on output channels (2,500 VDC) Output status read-back Watchdog timer

128-ch Isolated Digital I/O Universal PCI Card

  • 64-ch isolated digital output and 64-ch isolated digital input
  • Interrupt handling capability for each channel.
  • Digital Filter function.
  • Wide output range (5 ~ 40 VDC); input range (5 ~ 25 VDC)
  • High-sink current for isolated output channels (200mA max./Channel)
  • High ESD protection (2,000 VDC).
  • Current protection for each port
  • High-voltage isolation on output channels (2,500 VDC)
  • Output status read-back
  • Watchdog timer
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category PC/104 Modules
Product Number PCI-1758UDI-BE
Product Name 128-ch Isolated Digital I/O Universal PCI Card
Unlock Full Specs
to access all available technical data

Similar Products